EN
  • EN
  • DE
  • IT

NED4070019K9-1047J

Part No NED4070019K9-1047J
Manufacturer PALIT
Catalog Graphics
Description GeForce RTX 4070 Jetstream
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Graphics
Win Source Part Number 1475419-NED4070019K9-1047J
Manufacturer PALIT
Ultra Librarian 3D Model Ultra Librarian NED4070019K9-1047J CAD Model

Description

The GeForce RTX 4070 Jetstream from Palit is a high-performance graphics card designed to bring cutting-edge gaming to your PC. Leveraging NVIDIA's advanced RTX architecture, it combines ray tracing and AI technologies with Palit's innovative cooling solutions, delivering not just enhanced visuals but also a cooler and quieter gaming experience. The RTX 4070 Jetstream comes with unique design touches and build quality that Palit is known for, including a robust heatsink and fan design that ensures optimal thermal performance even under the stress of high-resolution gaming or content creation tasks. Its focus on low noise without sacrificing performance makes it an ideal choice for gamers who also value a quiet computing environment. With its powerful graphics performance, support for the latest gaming technologies, and premium build quality, the Palit GeForce RTX 4070 Jetstream is designed for enthusiasts seeking a superior gaming experience with no compromises.

You May Also Be Interested in

Lenovo
Lenovo Intel Xeon Phi 5110P
Need more? Email Us
Lenovo
LENOVO 00YL374 - NVidia Grid K1, PCIe (active)
Need more? Email Us
Lenovo
Lenovo Intel Xeon Phi 3120A
Need more? Email Us
Lenovo
LENOVO 4X60G88214 - Lenovo ThinkServer 2 GB Quadro K420 Graphic Adapter by NVIDIA
Need more? Email Us
Lenovo
LENOVO 00FL133 - NVIDIA Tesla K40
Need more? Email Us
Lenovo
NVidia Tesla M60 GPU, PCIe (passive)
Need more? Email Us
Lenovo
NVIDIA Tesla M60 GPU, PCIe (passive)
Need more? Email Us
Lenovo
LENOVO 4X67A17267 - ThinkSystem NVIDIA Quadro RTX 5000 16GB PCIe Active GPU
Need more? Email Us
Lenovo
LENOVO 47C2137 - NVIDIA Tesla K40 for Flex System PCIe Expansion Node
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess