EN
  • EN
  • DE
  • IT

NED408ST19T2-1032A

Part No NED408ST19T2-1032A
Manufacturer PALIT
Catalog Graphics
Description VGA Palit GeForce® RTX 4080 Super 16GB Gaming Pro OC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Graphics
Win Source Part Number 1475455-NED408ST19T2-1032A
Manufacturer PALIT
Ultra Librarian 3D Model Ultra Librarian NED408ST19T2-1032A CAD Model

Description

The VGA Palit GeForce® RTX 4080 Super 16GB Gaming Pro OC is a state-of-the-art graphics card designed by Palit to deliver outstanding performance for gaming purists and professionals alike. This edition takes the stellar features of the RTX 4080 Super series and elevates them with factory overclocking for even greater performance. Sporting 16GB of GDDR6X memory, it is geared towards rendering high-fidelity, immersive visuals at blistering frame rates. The card comes equipped with Palit's innovative cooling system, including a dual-fan design and an expansive heatsink that ensures cool and quiet operation, even under the stress of overclocking. The 0-dB tech allows for a silent operation in low-load situations. Additionally, the neon RGB lighting and a sturdy backplate not only provide a visual upgrade to any system but also augment the card's structure integrity. For gamers and creators seeking the edge in performance and reliability, the Palit Gaming Pro OC is an unbeatable option.

You May Also Be Interested in

Lenovo
NVIDIA Tesla M10 GPU, PCIe (passive)
Need more? Email Us
Lenovo
Lenovo Intel Xeon Phi 3120A
Need more? Email Us
Lenovo
LENOVO 47C2137 - NVIDIA Tesla K40 for Flex System PCIe Expansion Node
Need more? Email Us
Lenovo
LENOVO 4X67A13124 - ThinkSystem NVIDIA Tesla V100S 32GB PCIe Passive GPU
Need more? Email Us
Lenovo
Lenovo 00YL370
Need more? Email Us
Lenovo
Lenovo Intel Xeon Phi 5110P
Need more? Email Us
Lenovo
IBM BladeCenter GPU Expansion Blade with NVIDIA
Need more? Email Us
Lenovo
LENOVO 00YL374 - NVidia Grid K1, PCIe (active)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess