EN
  • EN
  • DE

2SB1219G0L

Part No 2SB1219G0L
Manufacturer Panasonic
Catalog Transistors (BJT) - Single
Description Trans GP BJT PNP 25V 0.5A 3-Pin SMini3-G1
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer Panasonic
Win Source Part Number 154580-2SB1219G0L
Popularity Low
Supply and Demand Status Balance
Family Name 2SB1219
Introduction Date July 11, 2000
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SB1219G0L CAD Model

Description

2SB1219G0L - Reliable PNP Bipolar Junction Transistor

The 2SB1219G0L transistor is a versatile component known for its reliability and efficiency in various electronic systems. With its outstanding performance, it is ideal for use in a range of industrial applications.

  • Features and Benefits<ul>
  • Exceptional thermal stability suitable for high-temperature environments.
  • Consistent performance with low power consumption.
  • Suitable for automated assembly processes.
  • Applications<ul>
  • Industrial motor controls
  • Automotive electronics
  • Power supply circuits
  • Consumer electronics
  • You May Also Be Interested in

    Nexperia USA Inc.
    TRANS PNP 80V 1A SOT-223
    Lowest to $1.4662
    Nexperia USA Inc.
    TRANS NPN 45V 0.5A TO-236AB
    Lowest to $0.4366
    NXP / Nexperia
    TRANS PNP 45V 1A DFN2020D-3
    Lowest to $4.3657
    Nexperia USA Inc.
    TRANS NPN 80V 1A SOT-223
    Lowest to $0.3493
    MICROSS/On Semiconductor
    TRANS PNP 45V 0.1A SC70-3
    Lowest to $0.0583
    Nexperia USA Inc.
    TRANS NPN 65V 0.1A SOT-323
    Lowest to $2.6195
    Nexperia USA Inc.
    TRANS NPN 45V 0.1A DFN1110D-3
    Lowest to $1.4553
    Diodes Incorporated
    TRANS PNP 100V 2A UDFN2020-3
    Lowest to $2.9324
    Infineon Technologies
    TRANS PNP 80V 0.5A PG-SOT23
    Lowest to $0.0292

    Top Sellers

    JST Sales America Inc.
    CONN HEADER GH TOP 4POS 1.25MM
    Lowest to $0.1782
    Vicor Corporation
    DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
    Lowest to $41.3948
    Nexperia USA Inc.
    DIODE GEN PURP 100V 250MA SOD523
    Lowest to $0.0357
    Texas Instruments
    DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $5.4647
    ON Semiconductor
    MOSFET N-CH 20V 915MA SOT-416
    Lowest to $0.0543
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16SSOP
    Lowest to $6.1775
    Bosch Sensortec
    SENSOR PRESSURE HUMIDITY TEMP
    Lowest to $3.9204
    Bosch Sensortec
    IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $3.6828
    JST Sales America Inc.
    CONN HEADER SMD 6POS 1.25MM
    Lowest to $0.4985
    FTDI, Future Technology Devices International Ltd
    USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
    Lowest to $4.5143
    Texas Instruments
    TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $5.4647
    Atheros
    Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
    Lowest to $2.6071
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16SSOP
    Lowest to $8.2106
    Texas Instruments
    IC BRIDGE DRIVER PAR 36HSSOP
    Lowest to $19.3374
    Kemet
    RELAY GEN PURPOSE DPDT 2A 5V
    Lowest to $0.9677

    Pricing & Ordering

    Quantity Unit Price Ext. Price
    135+ $0.4414 $59.5890
    320+ $0.3622 $115.9040
    495+ $0.3509 $173.6955
    685+ $0.3396 $232.6260
    880+ $0.3283 $288.9040
    1,180+ $0.2943 $347.2740
    * Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
    Estimate Shipping
    Enter your destination to get a shipping estimate
    *
    Availability: 7,100 pieces
    MOQ: 135 pcs
    Order Increment : 1 pcs
    *Need More Quantity? *Request a Bulk Quantity Quotation?

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date
    Ship today if order in (HKT)
    Supplier Lead-Time Call for availability
    Estimate shipping fee
    Enter your destination to get a shipping estimate
    Estimate Shipping Fee

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess