EN
  • EN
  • DE

2SB709A-R(TX)+

Part No 2SB709A-R(TX)+
Manufacturer Panasonic
Catalog Transistors (BJT) - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Panasonic
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815192-2SB709A-R(TX)+
Ultra Librarian 3D Model Ultra Librarian 2SB709A-R(TX)+ CAD Model

Description

The 2SB709A-R(TX)+ is a PNP bipolar junction transistor (BJT) manufactured by Panasonic. It's designed for switching and amplification applications in various electronic circuits. The '2SB' prefix signifies its PNP configuration. The suffix '-R(TX)+' likely indicates specific characteristics such as taping specifications or gain ranges, and possibly RoHS compliance. This transistor is commonly used where a moderate power PNP transistor is required.

Applications:

  • Switching Circuits: Used for switching loads in electronic control systems.
  • Amplification Stages: Employed in audio and general-purpose amplifiers.
  • Motor Control: Used in simple motor control circuits for driving small motors.
  • Power Supplies: Found in linear power supplies for regulating voltage.
  • Signal Processing: Applied in signal conditioning circuits.

Features:

  • PNP Configuration: Suitable for specific biasing and signal handling requirements.
  • Medium Current Handling: Capable of handling moderate current loads.
  • Low Saturation Voltage: Offers efficient switching performance.
  • Through-Hole Package: Typically available in a through-hole package for easy PCB mounting.
  • RoHS Compliant: Lead-free, meeting environmental standards (if '+' signifies RoHS compliance).

Benefits:

  • Versatile Applications: Suitable for various general-purpose applications.
  • Efficient Switching: Provides reliable switching performance with low losses.
  • Easy to Use: Simple to integrate into existing circuits.
  • Reliable Operation: Offers stable and dependable operation.
  • Environmentally Friendly: RoHS compliance ensures reduced environmental impact.

Additional Details:

The 2SB709A-R(TX)+ is typically housed in a TO-92 or similar through-hole package. Key parameters include collector-emitter voltage (VCEO), collector current (IC), and power dissipation (PD). The current gain (hFE) is important for amplifier applications. Operating temperature range generally spans from -55°C to +150°C. It is designed for applications needing a PNP transistor with medium power and switching capabilities. Refer to the Panasonic datasheet for detailed specifications, including electrical characteristics, thermal properties, and packaging information.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.8191 $61.3719
21+ $5.5960 $117.5160
32+ $5.4204 $173.4528
45+ $5.2460 $236.0700
57+ $5.0705 $289.0185
77+ $4.5461 $350.0497
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,200 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess