EN
  • EN
  • DE

2SB953A-P

Part No 2SB953A-P
Manufacturer Panasonic
Catalog Transistors (BJT) - Single
Description Trans GP BJT PNP 40V 7A 3-Pin(3+Tab) TO-220F-A1
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer Panasonic
Win Source Part Number 154994-2SB953A-P
Popularity Low
Supply and Demand Status Balance
Family Name 2SB953AP
Introduction Date March 06, 2001
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SB953A-P CAD Model

Description

Product Overview:

The 2SB953A-P is a robust PNP bipolar junction transistor, renowned for its reliability and performance in electronic circuits. As a high-power, medium-frequency transistor, it is engineered to provide efficient amplification and switching functionalities. The 2SB953A-P is encapsulated in a TO-3P package, making it suitable for applications demanding a durable component.

Features and Benefits:

  • High Current Capability: With its ability to handle high current loads, the 2SB953A-P is ideal for power amplification needs.
  • Rugged Construction: The TO-3P package provides enhanced thermal conductivity, contributing to improved performance and longevity.
  • Efficient Switching: Optimized for frequency operations, ensuring reliability in high-frequency applications.
  • Temperature Tolerance: Capable of operating effectively in varied temperature ranges, ensuring consistency even in demanding environments.

Applications:

  • Audio Amplifiers
  • Power Supply Modules
  • Automotive Electronics
  • Industrial Motor Controls
  • Signal Amplification Circuits

Additional Details:

The 2SB953A-P excels in environments where performance and reliability are critical. Its application in audio amplifiers highlights its capability to deliver clear and powerful audio output, enhancing user experiences. In automotive electronics, its robust performance under varying conditions ensures dependable operation. Engineers and designers favor this component for its high efficiency in power supply and signal amplification circuits, where performance precision is crucial. Overall, the 2SB953A-P is a versatile and indispensable component within various electronic projects.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess