EN
  • EN
  • DE

2SC3936-B

Part No 2SC3936-B
Manufacturer Panasonic
Catalog RF Transistors (BJT)
Description Trans GP BJT NPN 20V 0.03A 3-Pin SMini3-G1
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family RF Transistors(BJT)
Manufacturer Panasonic
Win Source Part Number 156108-2SC3936-B
Popularity Low
Supply and Demand Status Balance
Family Name 2SC3936
Introduction Date October 08, 1998
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SC3936-B CAD Model

Description

The 2SC3936-B is a robust and versatile NPN bipolar junction transistor (BJT) known for its high reliability and excellent electronic performance. This transistor is primarily utilized in amplification and switching applications, making it a staple component in various electronic circuits.

Features and Benefits

  • High Current Gain: Delivering exceptional current amplification, this transistor ensures efficient performance across numerous applications.
  • Low Saturation Voltage: With minimal saturation voltage, the 2SC3936-B is efficient in power management and conserves energy.
  • Heat Resistant: Engineered to handle high temperatures, making it suitable for use in environments where heat dissipation is crucial.
  • Durable Construction: Its robust design guarantees longevity, reducing the frequency of replacements.

Applications and Projects

  • Audio Amplifiers: The 2SC3936-B is extensively used in audio amplification circuits, enhancing sound quality through effective signal amplification.
  • Motor Control: Its use in motor control circuits ensures accurate speed and torque management, ideal for industrial machinery.
  • Switching Circuits: Perfect for high-speed switching applications, increasing efficiency in communication devices.
  • Television and Radio Equipment: Enhancing performance in radio and TV signal processing units due to its high frequency and low noise figure.

Additionally, the 2SC3936-B meets stringent quality standards, ensuring consistent performance and reliability in diverse operational conditions. It is available in standard packaging, facilitating easy integration and flexible use within existing designs. Overall, the 2SC3936-B is a high-performance transistor that meets the demands of modern electronic applications, providing both reliability and efficiency.

You May Also Be Interested in

CEL
RF TRANS NPN 12V 4.5GHZ SOT-323
Need more? Email Us
Infineon Technologies
RF TRANS NPN 12V 8GHZ SOT-143-3D
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,12.5V,60W,MATC
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
CEL
RF TRANS NPN 12V 4.5GHZ SOT-323
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,50W,36V,2.20-
Need more? Email Us
CEL
RF TRANS NPN 12V 7GHZ 3-MINI
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 10GHZ 4-MCPH
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess