The 2SC5026 is a silicon NPN epitaxial planar transistor manufactured by Panasonic. It is designed for low-noise amplifier applications in VHF and UHF bands.
Applications
- Low-noise amplifiers (LNAs)
- RF front-ends
- Oscillators
- Mixers
- VHF/UHF receivers
Features
- Low noise figure
- High gain
- High cutoff frequency (fT)
- Small package size
- Excellent linearity
Benefits
- Improved receiver sensitivity due to low noise figure.
- Increased signal strength due to high gain.
- Suitable for high-frequency applications due to high cutoff frequency.
- Allows for compact circuit designs.
- Reduced distortion in amplifier circuits due to excellent linearity.
Additional Details
The 2SC5026 is typically housed in a small surface-mount package such as the SOT-23 or similar. Absolute maximum ratings include a collector-base voltage of 20V, a collector-emitter voltage of 15V, and an emitter-base voltage of 3V. The collector current is typically around 25 mA. The transistor's low noise figure and high gain make it suitable for RF amplifier designs. It's high cutoff frequency ensures good performance in VHF and UHF applications. Proper biasing and impedance matching are critical to achieve optimal low-noise performance. It is designed to provide a high-performance, low-noise amplification solution for communication systems and other RF applications.