EN
  • EN
  • DE

2SK2211

Part No 2SK2211
Manufacturer Panasonic
Catalog Transistors - FETs, MOSFETs - RF
Description Silicon N-Channel MOS FET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panasonic
Win Source Part Number 1127242-2SK2211
Manufacturer Homepage www.panasonic.com/industrial/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SK2211 CAD Model

Description

The 2SK2211 is an N-channel RF MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Panasonic. It is designed for high-frequency amplification and switching applications. This transistor is commonly used in communication equipment, radio transmitters, and other RF-based systems where high performance and efficiency are critical.

Applications

  • RF Amplifiers in communication systems
  • Oscillators
  • Mixers
  • VHF/UHF Transmitters
  • Satellite Communication Equipment

Features

  • N-Channel MOSFET: Provides efficient amplification and switching.
  • High Gain: Delivers substantial signal amplification in RF circuits.
  • Low Noise Figure: Minimizes unwanted noise in sensitive receiver applications.
  • High Transition Frequency (fT): Enables excellent performance at high frequencies.
  • Small Package Size: Allows for compact circuit designs.

Benefits

  • Enhanced RF Performance: Improves signal amplification and switching in high-frequency applications.
  • Increased Circuit Efficiency: Minimizes power consumption in RF circuits.
  • Improved Signal Reception: Reduces noise and enhances signal clarity.
  • Compact Design: Enables miniaturization of RF equipment.
  • Reliable Operation: Provides stable and consistent performance in demanding RF environments.

Additional Details

The 2SK2211's key specifications include drain-source voltage (VDS), gate-source voltage (VGS), drain current (ID), power dissipation, and transition frequency (fT). Input and output capacitance values are also important for impedance matching and circuit design. The low noise figure is particularly crucial for receiver applications where weak signals need to be amplified without significant degradation.

The MOSFET is typically housed in a small surface mount package (e.g., SOT-343 or similar). Proper biasing is essential for optimal performance and linearity in RF amplifier applications. Impedance matching networks are often required to maximize power transfer and minimize signal reflections. It's important to use proper ESD (Electrostatic Discharge) precautions when handling this device.

Careful attention should be paid to thermal management to prevent overheating and ensure long-term reliability. Heatsinking may be necessary in high-power applications. Consult the manufacturer's datasheet for detailed electrical characteristics, application notes, and recommended operating conditions.

You May Also Be Interested in

Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess