EN
  • EN
  • DE

2SK3022

Part No 2SK3022
Manufacturer Panasonic
Catalog Transistors - FETs, MOSFETs - RF
Description Silicon N-Channel Power F-MOS FET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panasonic
Win Source Part Number 1127460-2SK3022
Manufacturer Homepage www.panasonic.com/industrial/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SK3022 CAD Model

Description

The 2SK3022 is an N-channel MOSFET manufactured by Panasonic, primarily designed for switching applications. It's often used in power supplies, DC-DC converters, and load switches in various electronic devices.

Applications

  • Power Supplies: Functions as a switching component in switched-mode power supplies (SMPS) to regulate voltage output.
  • DC-DC Converters: Incorporated in DC-DC converters for voltage conversion and regulation in portable devices.
  • Load Switches: Used as a load switch in various electronic circuits to control power distribution.
  • Battery Management Systems: Implemented in battery charging and discharging circuits for efficient power management.
  • Motor Control Circuits: Utilized for controlling small DC motors.

Features

  • N-Channel MOSFET: Provides efficient current conduction due to the higher mobility of electrons.
  • Low On-Resistance (RDS(on)): Minimizes power loss and heat generation during conduction.
  • Fast Switching Speed: Enables rapid switching, reducing switching losses in power conversion applications.
  • Low Gate Charge: Reduces the drive power required to switch the MOSFET.
  • Compact Package: Facilitates integration into small electronic devices.

Benefits

  • High Efficiency: The low on-resistance and fast switching speed contribute to efficient power conversion.
  • Reduced Heat Dissipation: Low RDS(on) minimizes heat generation, enhancing the reliability of electronic devices.
  • Compact Design: The small package allows for integration into space-constrained applications.
  • Improved Battery Life: Efficient power management extends the battery life of portable devices.
  • Stable Performance: Designed to provide stable and reliable switching performance.

Additional Details

The 2SK3022 MOSFET has specific ratings for drain-source voltage (VDS), gate-source voltage (VGS), and continuous drain current (ID). It's crucial to operate within these limits to ensure proper function and prevent damage. The gate threshold voltage (VGS(th)) is a key parameter determining the voltage required to turn the MOSFET on. The device is often used in applications demanding high efficiency and minimal heat generation. Consult the datasheet for detailed specifications, thermal characteristics, and recommended operating conditions to guarantee optimal and safe usage.

You May Also Be Interested in

Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Panjit
Advanced Trench Process Technology
Lowest to $0.2356

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess