EN
  • EN
  • DE

2SK3377-Z-E2

Part No 2SK3377-Z-E2
Manufacturer Panasonic
Catalog JFETs (Junction Field Effect)
Description Trans MOSFET N-CH 60V 20A Automotive 3-Pin(2+Tab) TO-252 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer Panasonic
Win Source Part Number 159999-2SK3377-Z-E2
Popularity Low
Supply and Demand Status Limited
Family Name 2SK3377
Introduction Date January 25, 2000
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SK3377-Z-E2 CAD Model

Description

The 2SK3377-Z-E2 is a high-performance N-channel MOSFET transistor known for its efficiency in switching applications. Produced by a renowned manufacturer, this component is a staple in the semiconductor industry, providing reliability and excellent electrical characteristics.

Features and Benefits

  • Low On-Resistance: The 2SK3377-Z-E2 features a low on-resistance, ensuring minimized power dissipation and enhanced efficiency in various circuits.
  • High-Speed Switching: With its ability to switch at high speeds, this MOSFET is ideal for applications requiring rapid response times.
  • Robust Performance: It offers robust performance under varying environmental conditions, providing dependable operation in both consumer and industrial electronics.
  • Compact Package: Designed with space-saving considerations, the MOSFET is packaged for integration into tight spaces, optimizing PCB design.

Applications

  • DC-DC Converters: Utilized in efficient power conversion systems, enabling effective voltage regulation.
  • Motor Drives: Ideal for controlling motors in various applications, providing smooth and efficient operation.
  • Switching Power Supplies: Serves as a crucial component for high-efficiency power supply systems.
  • Load Switches: Employed in smart load switching applications, enhancing energy management.

Additional Details

With an emphasis on durability and performance, the 2SK3377-Z-E2 MOSFET is designed following stringent quality standards to ensure longevity and reliability. Its excellent thermal management capabilities make it suitable for high-power applications. Additionally, the component is compliant with global safety regulations and eco-friendly standards, making it a sustainable choice for electronic designs.

You May Also Be Interested in

ON Semiconductor
JFET
Need more? Email Us
Microchip Technology
JFET P-CH 30V 10MA TO18
Need more? Email Us
ON Semiconductor
JFET N-CH SOT23-3
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us
Panasonic
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $5.8209
Linear Integrated Systems
JFET 2 N-Channel (Dual) 40 V 10 mA 400 mW Surface Mount 8-SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Lowest to $0.1100
Microsemi Corporation
JFET N-CH 30V TO18
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4576 $58.3040
100+ $1.1966 $119.6600
150+ $1.1596 $173.9400
210+ $1.1215 $235.5150
270+ $1.0845 $292.8150
360+ $0.9725 $350.1000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess