EN
  • EN
  • DE

ADJ53005

Part No ADJ53005
Manufacturer Panasonic
Catalog Relays
Description RELAY GEN PURPOSE DPDT 10A 5V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RelaysPower Relays, Over 2 Amps
Mfr Panasonic Electric Works
Series ADJ
Packaging Box
Part Status Active
Mounting Type Through Hole
Coil Voltage 5VDC
Contact Form DPDT (2 Form C)
Contact Rating (Current) 10 A
Switching Voltage 250VAC - Max
Load - Max Switching 2500VA
Coil Current 50 mA
Coil Type Latching, Dual Coil
Termination Style PC Pin
Seal Rating Sealed - Flux Protection
Must Operate Voltage 3.5 VDC
Must Release Voltage 3.5 VDC
Operate Time 20 ms
Release Time 20 ms
Operating Temperature -40°C ~ 70°C
Contact Material Silver Tin Oxide (AgSnO), Gold (Au)
Approval Agency CQC, cURus, VDE
Relay Type General Purpose
Coil Resistance 100 Ohms
Base Product Number ADJ530
Ultra Librarian 3D Model Ultra Librarian ADJ53005 CAD Model

You May Also Be Interested in

Omron
Low Signal Relays - PCB ThruHole Hi-Sens DPDT 5VDC 150mW Seal
Lowest to $1.1933
FCI connector
General Purpose Relays Low Profile 5VDC
Lowest to $2.1289
Omron
Low Signal Relays - PCB Gullwing NoLtch 2.54 DPDT 5VDC 100mW
Lowest to $1.9283
TE Connectivity
General Purpose Relays SPDT 5A 24VDC SEALED
Need more? Email Us
Toshiba Semiconductor and Storage
Solid State Relays - PCB Mount Photorelay Voff=100V Ion=0.1A Ron=14Ohm
Lowest to $5.5617
TE Connectivity
Low Signal Relays - PCB
Need more? Email Us
Omron
General Purpose Relays Power PCB Relay 5A SPST-NO 5VDC
Lowest to $1.3304
Coto Technology
RELAY REED DPST 500MA 5V
Need more? Email Us
Omron
General Purpose Relays Heavy-Duty SPDT 12VDC
Lowest to $1.4825

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess