EN
  • EN
  • DE

PCH-124D2H,000

Part No PCH-124D2H,000
Manufacturer TE Connectivity
Catalog Relays
Description General Purpose Relays SPDT 5A 24VDC SEALED
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TE Connectivity
Product Power Relays
Type Standard
Coil Voltage 24 VDC
Relay Contact Form 1 Form C (SPDT-NO, NC)
Contact Current Rating 5 A
Contact Termination Solder Pin
Mounting Style Through Hole
Switching Voltage 277 VAC, 30 VDC
Coil Type Non-Latching
Coil Resistance 1.44 kOhms
Contact Material Silver Tin Oxide (AgSnO)
Length 20 mm
Width 10 mm
Height 15.2 mm
Packaging Tray
Contact Form SPDT (1 Form C)
Power Consumption 400 mW
Brand TE Connectivity / OEG
Compliance C-UR-US, CSA, VDE
Product Type General Purpose Relays
Standard Pack Qty 100
Subcategory Relays
Ultra Librarian 3D Model Ultra Librarian PCH-124D2H,000 CAD Model

Description

The PCH-124D2H,000 is a power relay from TE Connectivity Potter & Brumfield Relays.

  • Mounting: Through-Hole
  • ECCN: EAR99
  • Contact Form: SPDT (1 Form C)
  • Contact Rating (Current): 5A
  • Switching Voltage: 277VAC, 30VDC - Max
  • Release Time: 5ms
  • Seal Rating: Sealed - Fully
  • Operating Temperature: -40°C to 85°C
  • Coil Insulation: Class F
  • Must Operate Voltage: 16.8VDC
  • Must Release Voltage: 1.2VDC
  • Base Product Number: PCH-124

You May Also Be Interested in

TE Connectivity
RELAY GENERAL PURPOSE DPDT 2A 5V
Lowest to $3.0693
Omron
SSR RELAY SPST-NO 500MA 0-60V
Lowest to $0.9023
TE Connectivity
RELAY GEN PURPOSE DPDT 30A 24V
Lowest to $22.2858
Omron
RELAY GEN PURPOSE SPDT 10A 24V
Lowest to $0.7681
TE Connectivity
RELAY GEN PURPOSE SPST 30A 24V
Lowest to $21.8181
Panasonic
RELAY TELECOM DPDT 2A 5V
Lowest to $3.4090
TE Connectivity
RELAY GEN PURPOSE DPDT 2A 4.5V
Need more? Email Us
TE Connectivity
RELAY TELECOM DPDT 3A 5V
Need more? Email Us
TE Connectivity
RELAY GEN PURPOSE SPDT 20A 24V
Lowest to $11.3233

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess