EN
  • EN
  • DE

AN32058A-VB

Part No AN32058A-VB
Manufacturer Panasonic
Catalog PMIC - Display Drivers
Description IC LED DVR MATRIX 44QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Panasonic Electronic Components
Packaging Reel - TR
Status Active
Display Type LED
Configuration Dot Matrix
Supply Voltage - Operating 3.1V to 5.6 V
Temperature Range - Operating -30°C to 85°C
Mounting SMD (SMT)
Case / Package 44-QFN (6x6)
Win Source Part Number 1016701-AN32058A-VB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AN32058A-VB CAD Model

Description

The AN32058A-VB is a PMIC (Power Management Integrated Circuit) - Display Driver manufactured by Panasonic. It's designed to manage power delivery and control functionalities specifically for displays in various electronic devices.

This IC likely incorporates features such as voltage regulation, backlight control, and interface capabilities to drive LCD or other display types efficiently. Its role is to optimize power consumption, enhance display performance, and provide necessary protection features.

Applications:

  • LCD Televisions
  • Laptop and desktop monitors
  • Portable media players
  • Automotive displays
  • Industrial display panels

Features:

  • Integrated voltage regulators for display power rails
  • Backlight LED driver with dimming control
  • Interface for display data communication (e.g., SPI, I2C)
  • Over-voltage and over-current protection
  • Thermal shutdown protection
  • Low power consumption during standby mode

Benefits:

  • Optimized power efficiency for displays
  • Precise control of display brightness and contrast
  • Reduced component count and board space
  • Enhanced display reliability and lifespan
  • Improved system stability with integrated protection features
  • Simplified display integration and design

As a display driver PMIC, the AN32058A-VB plays a crucial role in ensuring proper display functionality and power management. It incorporates a variety of features tailored to drive and control display panels, making it suitable for a broad range of applications. Specific technical details, such as voltage and current ratings, interface protocols, and package type, would be found in the device datasheet.

You May Also Be Interested in

NXP / Nexperia
LCD DRIVER / LCD Driver 48-TSSOP
Lowest to $1.6471
NXP / Nexperia
IC LCD CTLR/DRIVER UNCASED / Driver
Need more? Email Us
ON Semiconductor
IC DRVR 75 SEGMENT 48SQFP / LCD Driver 48-SQFP (7x7)
Lowest to $38.0180
Rohm Semiconductor
IC DISPLAY DRIVER CONTROLLER / Driver
Need more? Email Us
Freescale Semiconductor - NXP
LCD DRIVER / LCD Driver 40-VSO
Lowest to $25.9634
Nisshinbo Micro Devices Inc.
IC LCD DRIVER QFP52-A2
Lowest to $3.8577
ON Semiconductor
IC DRVR DISPLAY LSI MFP30S / LCD Driver 30-MFP-SDJ
Lowest to $45.9136
NXP / Nexperia
IC LCD CTLR/DRIVER UNCASED FFC / Driver
Need more? Email Us
ON Semiconductor
IC DRVR 318/420 SEGMENT 120TQFP / LCD Driver 120-TQFP (14x14)
Lowest to $91.1283

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.2395 $62.8740
27+ $4.2991 $116.0757
42+ $4.1647 $174.9174
58+ $4.0304 $233.7632
75+ $3.8960 $292.2000
100+ $3.4930 $349.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,950 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess