Product Overview
The AN79M07F is a reliable and efficient negative voltage regulator. This component is engineered for a range of electronic applications where precise voltage regulation is necessary. As a part of the AN79M series, the AN79M07F ensures high performance and stability.
Features and Benefits
- Output Voltage: -7V, ideal for consistent negative voltage applications.
- Current Output: 500 mA, suitable for medium power requirements.
- Low Quiescent Current: Improves efficiency and reduces power consumption.
- Built-in Thermal Shutdown: Protects against overheating, ensuring durability.
- Short Circuit Protection: Guards against potential damage from circuit faults.
Applications
- Power supply units.
- Battery-operated devices.
- Telecommunications equipment.
- Instrumentation amplifiers.
With its robust features, the AN79M07F stands as an essential component in various electronic designs, offering unparalleled reliability and performance.