EN
  • EN
  • DE

AQV225SZC01

Part No AQV225SZC01
Manufacturer Panasonic
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1045866-AQV225SZC01
Categories OEM Parts(A-B)
Manufacturer Panasonic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AQV225SZC01 CAD Model

Description

The AQV225SZC01 is a Photovoltaic MOSFET Solid State Relay (SSR) manufactured by Panasonic. It is designed for applications requiring high isolation voltage, low on-resistance, and fast switching speeds.

Applications

  • Industrial control equipment
  • Security systems
  • Measurement equipment
  • Telecommunication equipment
  • Medical equipment
  • Factory automation

Features

  • High isolation voltage
  • Low on-resistance
  • Fast switching speed
  • Surface Mount Type
  • Long Life
  • Low Off-State Leakage Current

Benefits

  • Provides reliable isolation between control and load circuits.
  • Minimizes power dissipation in the on-state.
  • Enables precise and responsive control of load circuits.
  • Suitable for high-density board designs.
  • Offers extended operational lifespan compared to mechanical relays.
  • Reduces unwanted current flow in the off-state.

Additional Details

The AQV225SZC01 SSR utilizes a photovoltaic element to drive the MOSFET output, providing optical isolation between the input and output. It's typically available in a small surface-mount package. Key specifications include the load voltage, load current, on-resistance, isolation voltage, and input control current. The datasheet provides detailed information on these parameters, as well as thermal considerations and recommended operating conditions. This SSR is often used in applications where galvanic isolation is essential for safety or to prevent ground loops. Its fast switching speed makes it suitable for high-frequency switching applications. Proper heat sinking may be necessary depending on the load current and ambient temperature. The AQV225SZC01 offers a reliable and compact solution for solid-state switching in a variety of electronic systems. Consult the Panasonic datasheet for complete electrical and mechanical specifications before using this component. Its low power consumption and long lifespan make it an attractive alternative to electromechanical relays in many applications.

You May Also Be Interested in

TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Hewlett Packard
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess