EN
  • EN
  • DE

DS2E-ML2-DC5V-C-H284

Part No DS2E-ML2-DC5V-C-H284
Manufacturer Panasonic
Catalog OEM Parts (C - E)
Description Signal Relay 5VDC 3A DPDT(20x9.9x9.9)mm THT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 993439-DS2E-ML2-DC5V-C-H284
Categories OEM Parts(C-E)
Manufacturer Panasonic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS2E-ML2-DC5V-C-H284 CAD Model

Description

The DS2E-ML2-DC5V-C-H284 is a compact and highly reliable 2 Form C (DPDT) relay manufactured by Panasonic. This relay is designed for a wide range of applications requiring dependable switching performance and long operational life. Its small size and low power consumption make it suitable for use in densely populated circuit boards and battery-powered devices.

Applications:

  • Telecommunications equipment
  • Security systems
  • Industrial control systems
  • Measuring equipment
  • Medical devices
  • Automated test equipment

Features:

  • Contact Arrangement: 2 Form C (DPDT)
  • Coil Voltage: 5VDC
  • Contact Rating: 1A 30VDC, 0.5A 125VAC
  • Low Power Consumption: Approximately 200mW
  • High Sensitivity: Enables direct drive by transistor circuits.
  • Compact Size: Allows for high-density mounting.
  • High Reliability: Ensures long operational life.
  • Sealed Construction: Provides environmental protection.

Benefits:

  • Space Saving: The compact size allows for efficient use of board space.
  • Energy Efficient: Low power consumption reduces overall system power requirements.
  • Reliable Operation: The robust design ensures consistent and dependable performance.
  • Versatile Application: Suitable for a wide range of low-power switching applications.
  • Easy Integration: Designed for easy integration into existing circuits.
  • Long Service Life: High reliability components ensure a long operational life, reducing maintenance costs.

Additional Details:

The DS2E-ML2-DC5V-C-H284 relay utilizes a sealed construction to protect against dust, humidity, and other environmental factors, ensuring stable performance even in harsh conditions. The relay's high sensitivity allows it to be directly driven by transistor circuits, simplifying the design and reducing the need for external driver components. Its gold-plated contacts ensure excellent conductivity and resistance to corrosion, further enhancing its reliability. The relay is designed to meet industry standards for safety and performance.

Specifications:

  • Coil Resistance: Approximately 125 Ohms
  • Operate Time: Approximately 5 ms
  • Release Time: Approximately 2 ms
  • Insulation Resistance: 100 MOhms minimum
  • Dielectric Strength: 500VAC between contacts, 1000VAC between coil and contacts
  • Operating Temperature: -40°C to +85°C

You May Also Be Interested in

TDK Corporation
Lowest to $0.0871
TDK Corporation
Lowest to $0.0724
Kemet
.100Uf 100V Rohs Compliant: Yes
Need more? Email Us
TDK Corporation
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0337
Sagami
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $65.2829 $65.2829
3+ $53.5654 $160.6962
4+ $51.8918 $207.5672
5+ $50.2182 $251.0910
6+ $48.5435 $291.2610
8+ $43.5227 $348.1816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 970 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess