EN
  • EN
  • DE

ERA8AEB622V

Part No ERA8AEB622V
Manufacturer Panasonic
Catalog Chip Resistor - Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code Newest
Reference case 5k pcs/Per Reel
Manufacturer Panasonic
Manufacturer Homepage www.panasonic.com/industrial
Win Source Part Number 723422-ERA8AEB622V
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ERA8AEB622V CAD Model

Description

The ERA8AEB622V is a chip resistor manufactured by Panasonic, designed for surface mounting onto printed circuit boards (PCBs). Chip resistors are essential components in electronic circuits, providing resistance for current limiting, voltage division, and other functions.

Applications:

  • Consumer Electronics: Commonly found in devices like digital cameras, portable audio players, and gaming consoles for various resistive applications.
  • Office Equipment: Used in printers, scanners, and fax machines for circuit protection and signal conditioning.
  • Industrial Automation: Employed in programmable logic controllers (PLCs), motor control systems, and sensor interfaces.
  • Automotive Electronics: Integrated into electronic control units (ECUs), anti-lock braking systems (ABS), and airbag systems.
  • Medical Devices: Used in diagnostic equipment, patient monitoring systems, and medical imaging devices.

Features:

  • Surface Mount Technology (SMT): Enables automated assembly and reduces manufacturing costs.
  • Small Size: Compact design allows for high-density placement on PCBs.
  • High Reliability: Provides stable and consistent resistance values over a wide range of operating conditions.
  • Tight Tolerance: Ensures accurate resistance values for demanding circuit applications.
  • Wide Resistance Range: Available in various resistance values to meet diverse circuit requirements.

Benefits:

  • Reduced Board Space: SMT design allows for smaller and more compact circuit boards.
  • Improved Assembly Efficiency: Automated assembly processes reduce manufacturing time and costs.
  • Enhanced Circuit Performance: Precise resistance values ensure accurate circuit operation.
  • Increased Reliability: Stable performance over a wide range of environmental conditions.
  • Cost-Effective Solution: Mass production of chip resistors results in lower component costs.

Additional Details:

The ERA8AEB622V is part of Panasonic's ERA series and adheres to industry standards for chip resistors. The resistance value of this particular resistor is 6.2 kOhms. Consult the component's datasheet for detailed specifications, including power rating, temperature coefficient, and packaging information. The power rating specifies the maximum power the resistor can dissipate without damage, while the temperature coefficient indicates how much the resistance changes with temperature. These parameters are crucial for selecting the appropriate resistor and ensuring reliable performance in the target application.

You May Also Be Interested in

Vishay
RES 0.1 OHM 0.5% 1/4W 0805
Need more? Email Us
Bourns Inc.
RES SMD 1.5 OHM 1% 1/2W 1206
Need more? Email Us
Bourns Inc.
RES SMD 210 OHM 1% 1/16W 0402
Need more? Email Us
CTS Resistor Products
RES 0.56 OHM 5% 1/4W 1206
Need more? Email Us
Bourns Inc.
RES 0.75 OHM 5% 1/2W 1206
Need more? Email Us
Panasonic
RES SMD 59K OHM 1% 1/2W 1210
Need more? Email Us
Panasonic
RES 240K OHM 5% 3/4W 2010
Need more? Email Us
Susumu
RES SMD 10.7KOHM 0.5% 1/16W 0603
Need more? Email Us
Susumu
RES 0.05 OHM 1% 1W 3264
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess