EN
  • EN
  • DE

ERJ6ENF4990V

Part No ERJ6ENF4990V
Manufacturer Panasonic
Catalog Chip Resistor - Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Panasonic
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822760-ERJ6ENF4990V
Ultra Librarian 3D Model Ultra Librarian ERJ6ENF4990V CAD Model

Description

The ERJ6ENF4990V is a surface mount thick film chip resistor manufactured by Panasonic. It's part of the ERJ series, known for its reliability and stability in various electronic applications. This resistor is designed to provide a specific resistance value in a circuit, contributing to current limiting, voltage division, and other essential functions.

Applications

  • Consumer electronics: TVs, audio equipment, and mobile devices
  • Industrial automation: control systems, sensors, and motor drives
  • Automotive electronics: ECU (Engine Control Unit), infotainment systems, and safety features
  • Power supplies: voltage regulation and current limiting
  • Medical equipment: patient monitoring and diagnostic devices

Features

  • Thick film resistive element for stable performance.
  • Surface mount technology (SMT) for automated assembly.
  • Compact size (typically 0805) to save board space.
  • High reliability and long lifespan.
  • RoHS compliant, making it environmentally friendly.
  • Excellent pulse withstanding characteristics.
  • Precise resistance value.

Benefits

  • Accurate resistance control helps maintain circuit performance.
  • Small size allows for high-density board designs.
  • Long lifespan minimizes maintenance and replacement costs.
  • RoHS compliance means it meets environmental regulations.
  • Stable performance across a range of temperatures.
  • Easy to integrate into automated manufacturing processes.

Additional Details

The ERJ6ENF4990V has a resistance value of 499 Ohms with a tolerance of ±1%. These resistors are typically rated for power dissipation of 0.125W (1/8W). The temperature coefficient of resistance (TCR) is typically ±100 ppm/°C. The resistor element is made from a metal glaze, screen-printed onto a ceramic substrate. The terminals are typically solder-plated for good solderability. The compact 0805 package size facilitates high-density board layouts. This resistor is widely used for general-purpose applications where stable and reliable resistance is required. Its robust design ensures consistent performance in diverse operating conditions.

You May Also Be Interested in

Panasonic
RES 1K OHM 0.05% 1/4W 0805
Need more? Email Us
Panasonic
RES SMD 2.7K OHM 1% 1/10W 0603
Lowest to $0.0050
Vishay
RES SMD 49.9 OHM 1% 1/20W 0201
Lowest to $0.0284
Walsin Technology Corporation
RES 10K OHM 1% 1/10W 0402
Lowest to $0.0008
Yageo
RES 249K OHM 1% 1/4W 1206
Lowest to $0.0033
Yageo
RES 0.56 OHM 1% 1/8W 0805
Need more? Email Us
Vishay
RES SMD 560 OHM 5% 1/4W 1206
Lowest to $0.0341
Yageo
RES 26.7K OHM 1% 1/20W 0201
Lowest to $0.0007
Bourns Inc.
RES SMD 20K OHM 5% 1/8W 0805
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4,070+ $0.0142 $57.7940
9,905+ $0.0117 $115.8885
15,310+ $0.0113 $173.0030
21,055+ $0.0110 $231.6050
27,175+ $0.0106 $288.0550
36,590+ $0.0095 $347.6050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,140 pieces
MOQ: 4070 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess