EN
  • EN
  • DE

HD1-M-DC5V

Part No HD1-M-DC5V
Manufacturer Panasonic
Catalog OEM Parts (F - I)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1062041-HD1-M-DC5V
Categories OEM Parts(F-I)
Manufacturer Panasonic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HD1-M-DC5V CAD Model

Description

The HD1-M-DC5V is a compact and reliable signal relay manufactured by Panasonic. This relay is designed for a wide range of applications, providing efficient switching capabilities with low power consumption and a long operational life.

Applications:

  • Telecommunications Equipment: Used in telecommunications systems for signal routing and switching.
  • Industrial Control Systems: Employed in industrial automation and control systems for switching signals and controlling various devices.
  • Security Systems: Utilized in security systems for alarm circuits, access control, and surveillance equipment.
  • Consumer Electronics: Found in various consumer electronic devices for switching functions.
  • Office Automation Equipment: Used in office equipment such as printers, copiers, and fax machines.

Features:

  • Compact Size: Designed with a small footprint, allowing for high-density mounting on printed circuit boards (PCBs).
  • Low Power Consumption: Requires minimal power to operate, making it suitable for energy-sensitive applications.
  • High Sensitivity: Offers high sensitivity, enabling reliable switching with low input signals.
  • Long Life: Designed for a long operational life, ensuring reliable performance over an extended period.
  • DC Coil Voltage: Operates with a DC coil voltage of 5V, making it compatible with a wide range of electronic circuits.

Benefits:

  • Space-Saving Design: The compact size allows for efficient use of PCB space, enabling miniaturization of electronic devices.
  • Energy Efficiency: Low power consumption contributes to energy savings and reduces heat generation.
  • Reliable Switching: High sensitivity ensures reliable switching performance, even with weak input signals.
  • Extended Operational Life: The long operational life reduces the need for frequent replacements, minimizing maintenance costs.
  • Versatile Applications: Suitable for a wide range of applications, providing a flexible solution for various switching needs.

Additional Details:

The HD1-M-DC5V relay typically features a single-pole double-throw (SPDT) contact configuration. It is designed for through-hole mounting on PCBs. The relay is constructed with high-quality materials to ensure reliable performance in various environmental conditions. Refer to the product datasheet for detailed specifications, including contact ratings, coil resistance, and operating temperature range.

You May Also Be Interested in

Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
Hewlett Packard
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess