EN
  • EN
  • DE

MAZS3300M

Part No MAZS3300M
Manufacturer Panasonic
Catalog Diodes - Zener - Single
Description Silicon planar type
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panasonic
Win Source Part Number 1215566-MAZS3300M
Manufacturer Homepage www.panasonic.com/industrial/
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MAZS3300M CAD Model

Description

The MAZS3300M is a Zener diode manufactured by Panasonic. It is designed to provide voltage regulation in a variety of electronic circuits. This diode is characterized by its sharp breakdown voltage and low reverse leakage current, making it suitable for applications requiring precise voltage clamping and overvoltage protection.

Applications

  • Voltage regulation in power supplies
  • Overvoltage protection in sensitive electronic circuits
  • Clipping and clamping circuits
  • Transient voltage suppression
  • Reference voltage generation

Features

  • Zener Voltage: 33V (Nominal, Specific voltage depends on test conditions)
  • Low Reverse Leakage Current: Minimizes power loss and improves circuit efficiency.
  • Sharp Breakdown Voltage: Provides precise voltage regulation.
  • Small Package Size: Allows for high-density mounting on PCBs.
  • High Surge Current Capability: Withstands transient overvoltage conditions.
  • RoHS Compliant: Complies with environmental regulations regarding hazardous substances.

Benefits

  • Precise Voltage Regulation: Maintains a stable output voltage despite variations in input voltage or load current.
  • Overvoltage Protection: Protects sensitive components from damage due to voltage spikes.
  • Improved Circuit Reliability: Enhances the overall reliability of electronic circuits.
  • Reduced Board Space: The small package size allows for more components to be placed on a PCB.
  • Environmentally Friendly: RoHS compliance ensures that the product is environmentally safe.

Additional Details

The MAZS3300M is typically packaged in a small surface mount package such as SOD-323 or similar. The exact power dissipation rating will depend on the package style and mounting conditions. It is crucial to consult the manufacturer's datasheet for detailed specifications, including Zener voltage tolerance, dynamic impedance, and maximum power dissipation. It's important to adhere to the maximum ratings specified in the datasheet to avoid damaging the diode.

When using the MAZS3300M in a circuit, it is essential to choose an appropriate series resistor to limit the current through the diode and prevent overheating. The value of the resistor should be calculated based on the input voltage, Zener voltage, and desired operating current.

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
MICROSS/On Semiconductor
DIODE ZENER 6.2V 1W DO41
Lowest to $0.2911
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 5.1V 375MW SOD123F
Lowest to $1.7594
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $0.1467
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 5.3V 250MW TO236AB
Lowest to $0.0944

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess