EN
  • EN
  • DE

MAZW082HGL

Part No MAZW082HGL
Manufacturer Panasonic
Catalog Diodes - Zener - Arrays
Description DIODE ZENER ARRAY 8.2V SSSMINI3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Panasonic Electronic Components
Packaging Reel - TR
Status Obsolete(EOL)
Configuration 1 Pair Common Anode
Voltage - Zener (Nom) (Vz) 8.2V
Maximum Power Dissipation 150mW
Impedance (Max) (Zzt) 30 Ohm
Current - Reverse Leakage @ Vr 100nA @ 5V
Mounting SMD (SMT)
Case / Package SSSMini3-F2
Win Source Part Number 1072072-MAZW082HGL
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MAZW082HGL CAD Model

Description

The MAZW082HGL is a Zener diode manufactured by Panasonic. This diode is designed to provide stable voltage regulation and protection in various electronic circuits. It is commonly used for voltage clamping, overvoltage protection, and reference voltage generation.

Applications

  • Voltage Regulation: Maintains a stable voltage in power supplies and other circuits.
  • Overvoltage Protection: Protects sensitive components from voltage spikes.
  • Reference Voltage Generation: Provides a stable reference voltage for comparators and other circuits.
  • Clipping Circuits: Limits the voltage to a specific level.
  • Transient Voltage Suppression: Protects circuits from transient voltages.

Features

  • Stable Zener Voltage: Provides accurate voltage regulation.
  • Low Leakage Current: Minimizes power consumption.
  • Small Package Size: Allows for compact designs.
  • High Surge Current Capability: Provides protection against voltage spikes.
  • RoHS Compliant: Adheres to environmental standards.

Benefits

  • Reliable Voltage Regulation: Ensures stable circuit operation.
  • Enhanced Circuit Protection: Protects sensitive components from damage.
  • Compact Design: Facilitates integration into small devices.
  • Energy Efficiency: Reduces power consumption.
  • Environmental Compliance: Meets RoHS standards.

Additional Details

The MAZW082HGL typically has a Zener voltage (VZ) of 8.2V with a tolerance of approximately ±5%. The Zener current (IZ) at which the Zener voltage is specified is typically around 5mA. The reverse leakage current (IR) is typically very low, minimizing power consumption. The power dissipation rating is typically around 200mW. The package is typically a small surface mount package such as a SOD-323 or similar. The operating temperature range typically spans from -55°C to +150°C, ensuring reliable operation in various environments. The Zener diode provides a stable and predictable voltage reference, making it suitable for a wide range of applications requiring voltage regulation and protection. The robust construction and compliance with environmental standards ensure long-term reliability and performance. This Zener diode is a valuable component for protecting circuits and maintaining stable voltage levels in electronic devices.

You May Also Be Interested in

Diodes Incorporated
200mW SURFACE MOUNT ZENER DIODE | DIODE ZENER ARRAY 20V SOT363
Lowest to $0.1200
Diodes Incorporated
TRIPLE SURFACE MOUNT ZENER DIODE ARRAY | DIODE ZENER ARRAY 39V SOT363
Lowest to $0.1474
Diodes Incorporated
DIODE ZENER ARRAY 15V SOT363
Lowest to $0.1458
Diodes Incorporated
200mW SURFACE MOUNT ZENER DIODE
Lowest to $0.0927
Diodes Incorporated
DIODE ZENER ARRAY 7.5V SOT363
Lowest to $0.1150
Diodes Incorporated
DIODE ZENER ARRAY 36V SOT363
Lowest to $0.0946
Diodes Incorporated
DIODE ZENER ARRAY 11V SOT363
Need more? Email Us
Diodes Incorporated
DIODE ZENER ARRAY 22V SOT363
Lowest to $0.0927
Diodes Incorporated
DIODE ZENER ARRAY 5.6V SOT363
Lowest to $0.0189

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess