EN
  • EN
  • DE

MN101C16A

Part No MN101C16A
Manufacturer Panasonic
Catalog OEM Parts (M - N)
Description 8bit Low Power MN101C
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1079625-MN101C16A
Categories OEM Parts(M-N)
Manufacturer Panasonic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MN101C16A CAD Model

Description

The Panasonic MN101C16A is an 8-bit microcontroller designed for various embedded applications. It provides a balance of performance, low power consumption, and integrated peripherals making it suitable for a wide range of control-oriented tasks.

Applications

  • Remote Controls: Used in infrared (IR) remote controls for televisions, audio systems, and other consumer electronics.
  • Small Appliances: Implemented in control systems for appliances like coffee makers, blenders, and toasters.
  • Toys: Found in electronic toys, providing control and interactive features.
  • Security Systems: Utilized in basic security system components such as simple alarm systems and sensor interfaces.
  • Lighting Control: Suitable for controlling LED lighting and other lighting systems.

Features

  • 8-bit CPU Core: Features an 8-bit central processing unit for efficient execution of control code.
  • Low Power Operation: Designed for minimal power consumption, suitable for battery-powered devices.
  • Internal ROM/RAM: Includes on-chip ROM for program storage and RAM for data storage.
  • I/O Ports: Equipped with multiple general-purpose input/output ports for interfacing with external devices.
  • Timers and Counters: Incorporates timers and counters for precise timing control.
  • Interrupt Controller: Supports interrupt handling for responding to external events.

Benefits

  • Efficient Control: Provides efficient and reliable control for various applications.
  • Extended Battery Life: Low power consumption enables extended battery life in portable devices.
  • Reduced Component Count: Integrated ROM/RAM reduces the need for external memory components.
  • Flexible Interfacing: Multiple I/O ports allow for versatile interfacing with sensors and actuators.
  • Precise Timing: Timers and counters enable precise control over timing intervals.

Additional Details

The MN101C16A typically operates within a specified voltage range and temperature range to ensure stable performance. It is often available in various package options, such as DIP and SOP, to accommodate different PCB mounting requirements. The device may also include other peripherals such as UART for serial communication.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Lowest to $0.3269
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess