EN
  • EN
  • DE
  • IT

MN103S71FDA1

Part No MN103S71FDA1
Manufacturer Panasonic
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0446+;0
Reference case TQFP
Manufacturer Panasonic
Manufacturer Homepage www.panasonic.com/industrial/
RoHS State Request Verification
Win Source Part Number 715376-MN103S71FDA1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MN103S71FDA1 CAD Model

Description

The Panasonic MN103S71FDA1 is a microcontroller unit (MCU) belonging to the MN103S series. This series is known for its robust performance and integrated features, making it suitable for a wide range of embedded applications.

Applications

  • Consumer electronics, such as audio players and small appliances.
  • Industrial control systems, for monitoring and automation tasks.
  • Automotive applications, including dashboard control and sensor management.
  • Office automation equipment, such as printers and scanners.

Features

  • High-performance CPU core: Offers efficient instruction execution for real-time processing.
  • Integrated memory: Includes both ROM (Read-Only Memory) and RAM (Random Access Memory) for program storage and data manipulation.
  • I/O ports: Provides multiple input/output ports for interfacing with external devices.
  • Timers and counters: Features built-in timers and counters for precise time management and event triggering.
  • Communication interfaces: Supports various communication protocols such as UART, SPI, and I2C for seamless data exchange.
  • Analog-to-digital converter (ADC): Enables the conversion of analog signals into digital data for sensor readings and control applications.
  • Low-power consumption: Designed for energy-efficient operation, extending battery life in portable devices.

Benefits

  • Simplified system design: Integrated features reduce the need for external components, minimizing board size and cost.
  • Enhanced performance: High-speed processing capabilities enable efficient execution of complex algorithms.
  • Improved reliability: Robust design ensures stable operation in harsh environments.
  • Flexible interfacing: Versatile communication interfaces facilitate seamless integration with various peripherals.
  • Reduced power consumption: Energy-efficient design lowers operating costs and extends battery life.
  • Faster time-to-market: Comprehensive development tools and support resources accelerate product development cycles.

Additional Details

The MN103S71FDA1 operates within a specified voltage range and temperature range, ensuring stable performance under varying conditions. The microcontroller includes a comprehensive set of interrupt sources, allowing for efficient event handling and real-time response. Its versatile I/O capabilities allow for the integration of various sensors and actuators, making it suitable for a wide range of control applications. The integrated memory resources, including both ROM and RAM, provide ample space for program storage and data manipulation.

Specific technical specifications, such as the operating frequency, memory capacity, and I/O pin configuration, can be found in the device's datasheet. It is recommended to consult the datasheet for detailed information and application guidelines.

You May Also Be Interested in

Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.9533 $71.8132
8+ $14.7309 $117.8472
13+ $14.2712 $185.5256
17+ $13.8103 $234.7751
22+ $13.3495 $293.6890
29+ $11.9693 $347.1097
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess