EN
  • EN
  • DE

MN74HC368

Part No MN74HC368
Manufacturer Panasonic
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1079739-MN74HC368
Categories OEM Parts(M-N)
Manufacturer Panasonic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MN74HC368 CAD Model

Description

The MN74HC368 is a high-speed silicon-gate CMOS device featuring hex inverting bus drivers with three-state outputs. These drivers are designed for use in bus-oriented applications where data can be driven onto or off the bus. The three-state outputs allow multiple devices to share the same bus lines, enabling efficient data transfer and reduced component count.

Applications

  • Memory addressing and data bus systems
  • Microprocessor and microcontroller interfaces
  • Logic level conversion
  • Line driving and buffering
  • Digital data transmission

Features

  • High-speed operation: tpd = 13ns (typ.) at VCC = 5V
  • Three-state outputs for bus-oriented applications
  • Low power dissipation: ICC = 4μA (max.) at VCC = 5V
  • Wide operating voltage range: VCC = 2V to 6V
  • High noise immunity: NIL = 30% VCC, NIH = 70% VCC
  • Fanout of 15 LS-TTL loads
  • Operating temperature range: -40°C to +85°C

Benefits

  • Enables high-speed data transfer in bus systems
  • Reduces component count by allowing multiple devices to share bus lines
  • Minimizes power consumption, extending battery life in portable devices
  • Provides reliable operation over a wide voltage range
  • Offers robust performance in noisy environments
  • Drives a significant number of TTL loads, simplifying system design
  • Suitable for use in a wide range of operating conditions

Additional Details

The MN74HC368 is characterized for operation from -40°C to +85°C. The three-state outputs are controlled by an output enable (OE) input. When OE is low, the outputs are enabled, and the device functions as a standard hex inverter. When OE is high, the outputs are disabled and enter a high-impedance state, allowing other devices to drive the bus lines. The device is available in various package options, including DIP and SOIC, to accommodate different board layouts and assembly requirements. The high noise immunity and low power dissipation make the MN74HC368 suitable for use in a wide range of digital logic applications. Its high-speed performance ensures that it can keep pace with modern microprocessors and microcontrollers. The device is compatible with other 74HC series logic devices, simplifying system integration.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Need more? Email Us
Lucent
Lowest to $70.6306
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess