EN
  • EN
  • DE

MN864718

Part No MN864718
Manufacturer Panasonic
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1215+Rohs
Reference case QFP
Manufacturer Panasonic
Manufacturer Homepage www.panasonic.com/industrial
Win Source Part Number 732811-MN864718
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MN864718 CAD Model

Description

The MN864718 is a Panasonic HDMI transmitter IC. It is designed to transmit high-definition video and audio signals over an HDMI interface. This chip supports various HDMI formats and features, making it suitable for a range of consumer electronics applications.

Applications:

  • Blu-ray players
  • Gaming consoles
  • Set-top boxes
  • AV receivers
  • Digital cameras and camcorders

Features:

  • HDMI 1.4 transmitter
  • Supports 1080p, Deep Color, and 3D video
  • High-bandwidth support
  • Integrated HDCP content protection
  • Low power consumption

Benefits:

  • Enables high-quality audio and video transmission
  • Ensures compatibility with HDMI-enabled devices
  • Reduces power consumption in HDMI transmission systems
  • Simplifies system design with integrated features
  • Protects content with HDCP support

Additional Details:

The MN864718 HDMI transmitter is typically used in devices requiring high-definition content transmission. It supports various video resolutions and audio formats as defined by the HDMI standard. The integration of HDCP (High-bandwidth Digital Content Protection) is crucial for ensuring that copyrighted content is securely transmitted between devices. It uses a specific encoding method to transmit video and audio signals efficiently while minimizing interference and signal degradation.

Panasonic designed this IC for ease of integration into various electronic devices. The device’s low power consumption extends battery life in portable devices and reduces overall energy consumption in larger systems. Detailed technical specifications, including supported resolutions, power requirements, and pin configurations, are available in the product datasheet.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess