EN
  • EN
  • DE

SFB-CCJ10D-MU

Part No SFB-CCJ10D-MU
Manufacturer Panasonic
Catalog Sensors, Transducers Accessories
Description SF4B 12-CORE EXTENSION CABLE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Sensor, Transducer Accessories
Mfr Panasonic
Series SFB
Package Box
Product Status Active
Accessory Type Cable Extender
Base Product Number SFB-CCJ10
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8544.42.9090
Win Source Part Number 1052048-SFB-CCJ10D-MU
Ultra Librarian 3D Model Ultra Librarian SFB-CCJ10D-MU CAD Model

Description

The Panasonic 1052048-SFB-CCJ10D-MU is a cable extender accessory in the category of sensors and transducers manufactured by Panasonic.

  • Series: SFB series
  • Package: Box
  • MSL Level: 1 (unlimited)
  • HTSUS Code: 8544.42.9090
  • Base Product Number: SFB-CCJ10
  • Status: Active
  • Standard Package: 1 piece

You May Also Be Interested in

Omron
BRACKET MOUNTNG M8 PROXY SENSORS
Need more? Email Us
Omron
SENS FIBER GROOVE HEAD THRU BEAM
Need more? Email Us
Omron
SLIT 1X10MM INSERTIN FOR E3Z-T
Need more? Email Us
Omron
SENS FIBR COAXL .1-.6MM SPOT DIA
Need more? Email Us
Omron
SLIT 1MM INSERT TYPE FOR E3Z-T
Need more? Email Us
Spectra Symbol
WIPER 1-3NEWTONS 14MM DELRIN
Need more? Email Us
Omron
L-BRACKET VERTICAL FOR E3T-F
Need more? Email Us
Amphenol Advanced Sensors
TURBIDITY SENSOR HOUSING
Need more? Email Us
Kemet
TEMPERATURE SENSORS
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess