EN
  • EN
  • DE

TX2SA-4V-Z

Part No TX2SA-4V-Z
Manufacturer Panasonic
Catalog Signal Relays, Up to 2 Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays
Family Signal Relays,Upto 2 Amps
Manufacturer Panasonic
Win Source Part Number 397136-TX2SA-4V-Z
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TX2SA-4V-Z CAD Model

Description

The TX2SA-4V-Z is a compact signal relay manufactured by Panasonic as part of their TX series. This series is well-regarded for its miniature size, high sensitivity, and robust switching capabilities. The TX2SA-4V-Z is specifically designed for applications requiring low power consumption and reliable performance in space-constrained environments.

Applications

  • Telecommunications Equipment: Used in telecommunication systems requiring dependable signal switching, such as line cards and switching circuits.
  • Industrial Automation: Incorporated into programmable logic controllers (PLCs) and other automated control systems for industrial processes.
  • Measurement and Instrumentation: Applied in test and measurement equipment where accurate and reliable signal routing is essential.
  • Medical Devices: Utilized in medical diagnostic and monitoring equipment where compactness and reliability are critical.
  • Consumer Electronics: Integrated into various consumer electronic devices, including audio-visual equipment and home appliances.

Features

  • Miniature Size: Compact design allows for high-density mounting on printed circuit boards (PCBs).
  • Low Power Consumption: 4V coil voltage allows for reduced power usage, improving energy efficiency.
  • High Sensitivity: Requires minimal coil power for activation, further reducing overall system energy demand.
  • Sealed Construction: Provides protection against dust, humidity, and other environmental contaminants, enhancing reliability.
  • DPDT Contact Arrangement: Double Pole Double Throw configuration offers versatile switching options for different circuit designs.

Benefits

  • Space Optimization: Facilitates the design of smaller, more compact electronic devices.
  • Reduced Energy Costs: Lower power consumption translates to reduced operating expenses and lower heat generation.
  • Increased Reliability: Sealed construction ensures consistent performance in harsh operating environments.
  • Versatile Switching: DPDT configuration allows for multiple switching functions with a single relay.
  • Extended Lifespan: High-quality materials and construction contribute to a longer operational lifespan, reducing maintenance costs.

Additional Details

The TX2SA-4V-Z relay employs a DPDT (Double Pole Double Throw) contact configuration, providing versatile switching options. Its 4VDC coil voltage is well-suited for low-power applications. The sealed construction improves its durability and resistance to environmental elements. The contact material consists of a gold-clad silver alloy, guaranteeing outstanding contact reliability and low contact resistance. The “Z” suffix typically indicates a specific terminal or packaging option, potentially related to the mounting configuration. Typical operating temperature ranges from -40°C to +85°C. Isolation voltage between coil and contacts usually measures 1,500 VAC to 2,000 VAC. This relay is intended for through-hole mounting on printed circuit boards (PCBs).

You May Also Be Interested in

HongFa
2A 24V DIP,20.2x10.2mm Power Relays RoHS
Lowest to $0.6258
HongFa
5V 4A DIP,15x7.5mm Signal Relays RoHS
Lowest to $1.0187
HongFa
24V One set changeover: 1C (SPDT - changeover) 2A DIP,12.5x7.5mm Signal Relays RoHS
Lowest to $0.6695
Fujitsu Electronics America, Inc.
DIP,9x14mm Signal Relays RoHS
Lowest to $1.4844
Omron
G6SU-2F-TR DC5 Omron Electronics Low Signal Relays - PCB Gullwing 1Coil Latch DPDT 5VDC 100mW T/R datasheet, inventory, & pricing.
Need more? Email Us
HongFa
2A 24V DIP,20.2x10.2mm Power Relays RoHS
Lowest to $0.6403
HongFa
24V 2 Form C: 2C (DPDT-CO) 2A SMD,10x6.5mm Signal Relays RoHS
Lowest to $1.1730
Omron
G6SU-2F-TR DC4.5 Omron Electronics Low Signal Relays - PCB Gullwing 1Coil Latch DPDT 4.5DC 100mW T/ datasheet, inventory, & pricing.
Need more? Email Us
HongFa
5V 2A DIP,12.5x7.5mm Power Relays RoHS
Lowest to $0.5239

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess