EN
  • EN
  • DE

UN2154

Part No UN2154
Manufacturer Panasonic
Catalog Transistors (BJT) - Single, Pre - Biased
Description Silicon PNP epitaxial planer transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single,Pre - Biased
Manufacturer Panasonic
Win Source Part Number 399306-UN2154
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian UN2154 CAD Model

Description

The Panasonic UN2154 is a transient voltage suppressor (TVS) diode designed to protect sensitive electronic circuits from damage caused by electrostatic discharge (ESD) and other transient voltage events. It offers a combination of fast response time, low clamping voltage, and small package size, making it ideal for a wide range of applications.

Applications

  • Mobile Devices: Protection for data and power lines in smartphones, tablets, and other portable devices.
  • Consumer Electronics: ESD protection for interfaces such as USB, HDMI, and audio ports in TVs, media players, and gaming consoles.
  • Networking Equipment: Protection of Ethernet ports and other communication interfaces in routers, switches, and modems.
  • Automotive Electronics: Safeguarding sensitive electronic components in automotive control units (ECUs) and infotainment systems.
  • Industrial Equipment: Protecting control and communication lines in industrial automation systems and machinery.

Features

  • Low Clamping Voltage: Minimizes the voltage stress on the protected circuit during transient events.
  • Fast Response Time: Quickly clamps transient voltages, preventing damage to sensitive components.
  • Small Package Size: Allows for easy integration into space-constrained applications.
  • High Surge Current Capability: Withstands high surge currents without degradation, ensuring reliable protection.
  • Bidirectional Protection: Provides protection against both positive and negative transient voltages.

Benefits

  • Enhanced System Reliability: Protects sensitive components from ESD and transient voltages, improving overall system reliability.
  • Reduced Downtime: Minimizes the risk of equipment failure due to transient events, reducing downtime and maintenance costs.
  • Improved Product Quality: Protects components from premature failure, improving the overall quality and lifespan of the product.
  • Compliance with Safety Standards: Helps meet regulatory requirements for product safety and EMC compliance.
  • Simplified Design: Offers a simple and cost-effective solution for transient voltage protection.

Additional Details

The UN2154 is typically available in a small surface-mount package, such as a SOD-323 or similar. Key electrical characteristics include the standoff voltage (the maximum voltage the device can withstand without conducting), the clamping voltage (the maximum voltage the device will allow across the protected circuit during a transient event), and the peak pulse current (the maximum surge current the device can handle). Consult the datasheet for specific values and derating information.

You May Also Be Interested in

Yangzhou yangjie electronic co., ltd
SOT-23 NPN 0.2W 0.1A Transistor
Lowest to $0.0142
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Lowest to $0.0319
Yangzhou yangjie electronic co., ltd
Transistors - Bipolar (BJT) - Si
Lowest to $0.0189
Yangzhou yangjie electronic co., ltd
SOT-23 PNP 0.2W -0.1A Transisto
Lowest to $0.0162
Yangzhou yangjie electronic co., ltd
Transistors - Bipolar (BJT) - Si
Lowest to $0.0142
Yangzhou yangjie electronic co., ltd
Transistors - Bipolar (BJT) - Si
Lowest to $0.0235
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.1113
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.0951
Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0393

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess