EN
  • EN
  • DE
  • IT

UN421E

Part No UN421E
Manufacturer Panasonic
Catalog Electronic Wholesale
Description Silicon NPN epitaxial planer transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Panasonic
Win Source Part Number 1277385-UN421E
Manufacturer Homepage www.panasonic.com/industrial/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UN421E CAD Model

Description

The UN421E is a silicon epitaxial planar type NPN transistor manufactured by Panasonic. It's designed for low-noise amplification in various electronic circuits.

Applications

  • Low-noise amplifier circuits
  • Microphone preamplifiers
  • Audio frequency amplifiers
  • Sensor signal amplification
  • Communication equipment

Features

  • Low Noise Figure: Ensures minimal noise addition to the signal.
  • High Current Gain (hFE): Provides effective signal amplification.
  • Low Collector-Emitter Saturation Voltage: Allows efficient switching and amplification.
  • Small Package Size: Enables compact circuit designs.
  • High Transition Frequency: Suitable for high-frequency applications.

Benefits

  • Improved Signal Clarity: Low noise figure ensures a clean amplified signal.
  • Efficient Amplification: High current gain provides significant signal amplification.
  • Reduced Power Consumption: Low saturation voltage minimizes power loss.
  • Compact Circuit Design: Small package allows for high-density component placement.
  • Versatile Use: Suitable for a wide range of low-noise amplification applications.

Additional Details

The UN421E has a collector-emitter voltage (VCEO) rating of 50V, a collector current (IC) rating of 150mA, and a power dissipation (PC) rating of 200mW. Its noise figure (NF) is typically around 1 dB, making it suitable for sensitive low-noise applications. The transistor's hFE ranges typically from 200 to 700, ensuring ample signal amplification. It is available in a small surface-mount package (e.g., SOT-346 or similar). The transition frequency (fT) is around 250 MHz, which makes it useful in high-frequency applications.

When using the UN421E, proper biasing is essential to maintain stable and linear amplification. Shielding of the circuit can further reduce noise. Datasheet specifications should be carefully consulted to ensure that the transistor operates within its safe operating area. The transistor's low noise characteristics make it particularly valuable in applications where preserving signal integrity is critical, such as in audio preamplifiers and sensor signal conditioners.

You May Also Be Interested in

STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess