EN
  • EN
  • DE

UNR2215(TX)+

Part No UNR2215(TX)+
Manufacturer Panasonic
Catalog Transistors (BJT) - Single, Pre - Biased
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single,Pre - Biased
Manufacturer Panasonic
Win Source Part Number 399546-UNR2215(TX)+
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UNR2215(TX)+ CAD Model

Description

The UNR2215(TX)+ is a precision resistor manufactured by Panasonic. It is a surface-mount chip resistor designed for high-stability and high-precision applications. This resistor offers excellent long-term stability and reliability, making it suitable for demanding environments where accuracy is critical.

Applications

  • Precision current sensing circuits
  • Voltage dividers in high-accuracy measurement equipment
  • Feedback resistors in amplifier circuits requiring stable gain
  • Calibration circuits in instrumentation
  • Medical devices where precision is paramount

Features

  • High Precision: Offers very tight tolerance, ensuring accurate resistance values.
  • Low Temperature Coefficient of Resistance (TCR): Minimizes resistance changes due to temperature variations.
  • Excellent Long-Term Stability: Maintains resistance value over extended periods, even under stress.
  • Surface Mount Device (SMD): Facilitates automated assembly and reduces board space requirements.
  • RoHS Compliant: Meets environmental standards for hazardous substance reduction.

Benefits

  • Improved Circuit Accuracy: The high precision and low TCR contribute to more accurate and reliable circuit performance.
  • Enhanced System Stability: The excellent long-term stability ensures consistent performance over the lifetime of the equipment.
  • Reduced Calibration Requirements: Minimizes the need for frequent recalibration, saving time and resources.
  • Compact Design: The SMD package allows for smaller and more densely populated circuit boards.
  • Environmentally Friendly: RoHS compliance ensures that the product meets environmental regulations.

Additional Details

The UNR2215(TX)+ resistor is typically available in various resistance values within a specified range. It is crucial to consult the manufacturer's datasheet for specific resistance values, tolerance ratings, TCR values, power ratings, and other relevant electrical and mechanical characteristics. The resistor is designed for reflow soldering and should be handled according to standard SMD assembly practices. The specific temperature coefficient of resistance (TCR) is very low. These resistors also exhibit low noise and voltage coefficient.

You May Also Be Interested in

Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0705
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.1113
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.0951
Yangzhou yangjie electronic co., ltd
SOT-323 NPN 0.2W 0.1A Transisto / Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased + Diode 50 V 100 mA 250 MHz 200 mW Surface Mount SOT-323
Lowest to $0.0150
ON Semiconductor
TRANS PREBIAS PNP 200MW SC75
Lowest to $0.0312
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.1113
ON Semiconductor
TRANS PREBIAS PNP 200MW SC75
Lowest to $0.0309
Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0471
Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0381

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess