EN
  • EN
  • DE

UNR511L

Part No UNR511L
Manufacturer Panasonic
Catalog Electronic Wholesale
Description Silicon PNP epitaxial planar type
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panasonic
Win Source Part Number 1277396-UNR511L
Manufacturer Homepage www.panasonic.com/industrial/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UNR511L CAD Model

Description

The UNR511L is a transistor manufactured by Panasonic. It is a commonly used component in various electronic circuits for amplification and switching purposes. These transistors are designed to meet the general purpose applications for signal amplification and switching.

Applications:

  • Amplification circuits in audio amplifiers and signal processing equipment.
  • Switching circuits for controlling LEDs, relays, and other electronic components.
  • Inverter circuits and DC-DC converters.
  • General-purpose switching and amplification in electronic devices.
  • Driver circuits for small motors and actuators.

Features:

  • High current gain (hFE): Provides efficient amplification of signals.
  • Low saturation voltage: Enables efficient switching with minimal voltage drop.
  • High collector-emitter voltage rating: Allows use in circuits with higher voltage levels.
  • Small signal transistor: Designed for low to medium power applications.
  • Surface mount package: Suitable for automated assembly and high-density circuit boards.

Benefits:

  • Efficient signal amplification: Provides a strong amplified signal with minimal distortion.
  • Reliable switching performance: Enables fast and accurate switching of electronic components.
  • Versatile application: Suitable for a wide range of electronic circuits and applications.
  • Easy to integrate: Surface mount package simplifies assembly and reduces board space.
  • Cost-effective: Provides a reliable solution at a competitive price.

Additional Details:

The UNR511L datasheet will provide comprehensive details on its electrical characteristics, including collector current, base current, power dissipation, and operating temperature range. The type of transistor (e.g., NPN, PNP) and its specific characteristics (e.g., gain-bandwidth product, saturation voltage) will influence its suitability for different applications. Consulting the datasheet is crucial for proper device selection and application. The package type will be specified in the datasheet and might include SOT-23 or similar surface mount packages. Understanding the thermal resistance of the device is important for thermal management in higher power applications.

You May Also Be Interested in

Texas Instruments
Lowest to $10.3384
International Rectifier
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $27.1621
Panasonic
Lowest to $26.8133
Qualcomm
Need more? Email Us
Linear Technology
Lowest to $9.1303
Altera
Need more? Email Us
Texas Instruments
Lowest to $4.5685

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess