The UNR5212J0L is a resistor manufactured by Panasonic as part of their UNR series of chip resistors. These resistors are designed for surface mount applications and are commonly used in a wide variety of electronic devices for current limiting, voltage division, and other general-purpose resistive functions. They are known for their reliability, stability, and compact size, making them suitable for modern, high-density circuit designs.
Applications
- Current limiting in LED drivers
- Voltage dividers in analog signal processing circuits
- Feedback resistors in amplifier stages
- Pull-up and pull-down resistors in digital logic circuits
- Impedance matching in RF circuits
Features
- Thick Film Element: Provides stable and reliable resistance over a wide range of operating conditions.
- Surface Mount Design: Enables automated assembly and high-density circuit board layouts.
- High Precision: Offers tight tolerance on resistance value for accurate circuit performance.
- Excellent Temperature Coefficient: Minimizes resistance changes due to temperature variations.
- RoHS Compliant: Meets environmental standards for lead-free manufacturing.
Benefits
- Precise Circuit Operation: Accurate resistance values ensure reliable and predictable circuit behavior.
- Compact Design: Small size allows for miniaturization of electronic devices.
- Long-Term Stability: Reliable performance over the lifespan of the product.
- Wide Operating Temperature Range: Suitable for use in a variety of environmental conditions.
- Environmentally Friendly: Complies with RoHS standards, reducing environmental impact.
Additional Details
The specific resistance value of the UNR5212J0L is typically indicated by a code printed on the resistor body. This resistor is designed for automated assembly using standard pick-and-place equipment and reflow soldering techniques. Detailed specifications, including power rating, tolerance, and temperature coefficient, can be found in the manufacturer's datasheet.