EN
  • EN
  • DE

UNR921AGOL

Part No UNR921AGOL
Manufacturer Panasonic
Catalog Transistors (BJT) - Single, Pre - Biased
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single,Pre - Biased
Manufacturer Panasonic
Win Source Part Number 399677-UNR921AGOL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UNR921AGOL CAD Model

Description

The Panasonic UNR921AGOL is a common mode choke coil designed to effectively suppress common mode noise in electronic circuits. It is part of Panasonic's UNR series, known for its compact size and high performance in noise filtering applications. Common mode chokes are essential for reducing electromagnetic interference (EMI) and improving the electromagnetic compatibility (EMC) of electronic devices, preventing unwanted noise from disrupting their operation.

Applications

  • Power Supplies: Used for filtering noise from incoming AC power lines or DC power distribution systems.
  • Data Communication Lines: Suppresses noise on data lines such as USB, Ethernet, and other high-speed communication interfaces.
  • Audio and Video Equipment: Improves the quality of audio and video signals by reducing noise in signal paths.
  • Industrial Automation: Protects sensitive control circuits from noise in industrial environments, enhancing system reliability.
  • Consumer Electronics: Enhances the performance of various consumer electronics devices like TVs, computers, and mobile devices.

Features

  • Compact Size: Enables easy integration into space-constrained applications.
  • High Common Mode Impedance: Provides excellent attenuation of common mode noise signals.
  • Low Differential Mode Impedance: Minimizes signal distortion and preserves signal integrity.
  • Wide Frequency Range: Effective across a broad range of noise frequencies.
  • RoHS Compliant: Meets environmental standards for hazardous substances, ensuring environmental responsibility.

Benefits

  • Improved EMC Performance: Helps electronic devices meet regulatory requirements for electromagnetic compatibility.
  • Enhanced Signal Integrity: Reduces noise and interference, resulting in clearer and more reliable signals.
  • Increased System Reliability: Protects sensitive electronic components from noise-induced damage, improving overall system reliability.
  • Simplified Design: Simplifies noise filtering compared to using discrete components, streamlining circuit design.
  • Cost-Effective Solution: Provides a cost-efficient way to suppress common mode noise in electronic circuits.

Technical Specifications

Specific technical details such as inductance, DC resistance (DCR), rated current, and operating temperature range for the Panasonic UNR921AGOL are available in the official Panasonic datasheet. Key parameters to consider include:

  • Inductance: The inductance value determines the choke's ability to impede AC current flow and suppress noise.
  • DC Resistance (DCR): Lower DCR values minimize power loss through the choke.
  • Rated Current: The maximum current the choke can handle without saturating.
  • Operating Temperature Range: The acceptable temperature range for reliable operation.
  • Dielectric Strength: The maximum voltage the choke can withstand without breakdown.

Always consult the official Panasonic datasheet for the UNR921AGOL for precise and up-to-date technical specifications when designing electronic circuits.

You May Also Be Interested in

Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0393
Diodes Incorporated
TRANS PREBIAS NPN 200MW SC59-3
Need more? Email Us
Yangzhou yangjie electronic co., ltd
SOT-23 PNP 0.2W -0.1A Transisto
Lowest to $0.0162
Diodes Incorporated
TRANS PREBIAS NPN 200MW SC59-3
Need more? Email Us
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.0850
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Lowest to $0.0523
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Lowest to $0.0319
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Need more? Email Us
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.1113

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess