EN
  • EN
  • DE

UP03383003MT

Part No UP03383003MT
Manufacturer Panasonic
Catalog Transistors (BJT) - Arrays, Pre - Biased
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Arrays,Pre - Biased
Manufacturer Panasonic
Win Source Part Number 399728-UP03383003MT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UP03383003MT CAD Model

Description

The UP03383003MT is a resistor network from Panasonic, designed to provide multiple resistor elements in a single, compact package. This integrated design is highly beneficial in applications where board space is limited and assembly efficiency is critical.

Applications:

  • Consumer Electronics: Commonly used in audio and video equipment, such as amplifiers, receivers, and DVD players, for functions like voltage division and current limiting.
  • Industrial Control Systems: Integrated into PLCs, motor controllers, and process automation equipment for signal conditioning and control.
  • Telecommunications Equipment: Employed in network devices, routers, and modems for impedance matching and termination.
  • Automotive Electronics: Used in automotive control systems, infotainment systems, and sensor interfaces for reliable performance in harsh operating conditions.
  • Power Supplies: Implemented in power supplies and voltage regulators for current sensing, voltage feedback, and discharge resistor functions.

Features:

  • Compact Size: Allows for high-density mounting on PCBs, saving valuable board space.
  • Multiple Resistors in One Package: Reduces component count and simplifies PCB layout.
  • High Reliability: Provides stable and consistent performance over a wide range of operating conditions.
  • Surface Mount Technology (SMT): Facilitates automated assembly processes.
  • RoHS Compliant: Meets environmental standards for lead-free manufacturing.

Benefits:

  • Reduced Board Space: Enables smaller and more compact electronic devices.
  • Lower Component Count: Simplifies BOM and reduces inventory management.
  • Improved Assembly Efficiency: Streamlines the manufacturing process and reduces assembly costs.
  • Enhanced Reliability: Minimizes the number of solder joints, improving overall system reliability.
  • Cost Savings: Reduces component purchasing and assembly expenses.

Additional Details:

To obtain precise specifications such as resistance values, tolerance, power rating, and temperature coefficient, it is essential to consult the official Panasonic datasheet for the UP03383003MT. Generally, these resistor networks are available in various resistance ranges and tolerance options to meet diverse application requirements. They are typically housed in small outline integrated circuit (SOIC) or similar surface mount packages. The operating temperature range and maximum voltage rating are also critical parameters to consider during the design phase. Proper thermal management is necessary, particularly when the resistor network is subjected to significant power dissipation. Always refer to the manufacturer's documentation for detailed electrical and mechanical specifications.

You May Also Be Interested in

Diodes Incorporated
TRANS 2PNP PREBIAS 0.2W SOT363 / Pre-Biased Bipolar Transistor (BJT)
Lowest to $0.3343
Rohm Semiconductor
UMD25N IS A DIGITAL TRANSISTOR C / Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 250MHz 150mW Surface Mount UMT6
Lowest to $0.0490
Diodes Incorporated
IC TRANSISTOR ARRAY SMD / Pre-Biased Bipolar Transistor (BJT)
Lowest to $0.0494
Rohm Semiconductor
TRANS DIGITAL BJT NPN/PNP 50V 10
Lowest to $0.2038
Yangzhou yangjie electronic co., ltd
Transistors - Bipolar (BJT) - Si
Lowest to $0.0425
Diodes Incorporated
TRANS 2PNP PREBIAS 0.2W SOT363 / Pre-Biased Bipolar Transistor (BJT)
Lowest to $0.2488
Infineon Technologies
TRANS 2PNP PREBIAS 0.25W SOT363 / Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 200MHz 250mW Surface Mount PG-SOT363-PO
Lowest to $0.0765
ON Semiconductor
TRANS BRT DUAL 100MA 50V SOT-363 / Pre-Biased Bipolar Transistor (BJT)
Need more? Email Us
Toshiba Semiconductor and Storage
TRANS NPN/PNP PREBIAS 0.1W ES6 / Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 200MHz 100mW Surface Mount ES6
Lowest to $0.1640

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess