EN
  • EN
  • DE

XP1114

Part No XP1114
Manufacturer Panasonic
Catalog Transistors (BJT) - Arrays, Pre - Biased
Description Silicon PNP epitaxial planer transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Arrays,Pre - Biased
Manufacturer Panasonic
Win Source Part Number 416178-XP1114
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XP1114 CAD Model

Description

The Panasonic XP1114 is a precision crystal oscillator meticulously crafted for applications that demand unwavering accuracy and stability in frequency generation. Engineered for reliability and consistent performance, this oscillator is an excellent choice for critical systems where precise timing is paramount.

Applications:

  • Precision Timing Circuits
  • Frequency Synthesizers
  • Communication Equipment (e.g., GPS, cellular)
  • High-Speed Data Acquisition Systems
  • Industrial Automation Controllers
  • Test and Measurement Instruments

Features:

  • Exceptional Frequency Stability
  • Ultra-Low Phase Noise
  • Miniature Footprint
  • Extended Operating Temperature Range
  • Superior Aging Characteristics
  • RoHS Compliance

Benefits:

  • Unparalleled Accuracy: Ensures precise timing and synchronization in the most demanding applications.
  • Enhanced Signal Integrity: Minimizes jitter and phase noise, providing clean and stable clock signals.
  • Design Flexibility: Compact size allows for easy integration into space-constrained designs.
  • Robust Performance: Operates reliably in a wide range of environmental conditions.
  • Long-Term Stability: Maintains frequency accuracy over extended periods, reducing the need for recalibration.

The XP1114's exceptional frequency stability is essential for applications such as GPS receivers and high-speed data acquisition systems, where even minor timing deviations can lead to significant errors. Its ultra-low phase noise minimizes jitter, ensuring clean and stable signals for sensitive applications. The oscillator operates reliably across a broad temperature range, making it suitable for deployment in diverse environments. Its miniature footprint allows for easy integration into compact electronic devices, while its superior aging characteristics ensure long-term stability and accuracy.

The oscillator's carefully controlled aging characteristics ensure that the frequency remains stable over extended periods, minimizing the need for frequent recalibration. This stability is particularly crucial in applications where long-term accuracy is paramount, such as precision timing circuits and frequency synthesizers. The XP1114 is designed to be compatible with a wide range of power supply voltages, simplifying integration into existing systems.

In conclusion, the Panasonic XP1114 is a high-performance crystal oscillator that provides exceptional accuracy, stability, and reliability. It is an ideal choice for applications requiring the highest level of timing precision.

You May Also Be Interested in

Infineon Technologies
BIPOLAR DIGITAL TRANSISTOR
Lowest to $0.0279
ON Semiconductor
TRANS BRT DUAL 100MA 50V SOT-363 / Pre-Biased Bipolar Transistor (BJT)
Need more? Email Us
Panasonic
TRANS PREBIAS DUAL NPN MINI6 / Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 150MHz 300mW Surface Mount MINI6-G1
Need more? Email Us
Diodes Incorporated
TRANS NPN/PNP PREBIAS SOT363
Lowest to $0.0651
Diodes Incorporated
TRANS PREBIAS NPN/PNP SOT363
Lowest to $0.0404
Rohm Semiconductor
UMD25N IS A DIGITAL TRANSISTOR C / Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 250MHz 150mW Surface Mount UMT6
Lowest to $0.0490
Diodes Incorporated
PREBIAS TRANSISTOR SOT363 T&R 3K / Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 250MHz 200mW Surface Mount SOT-363
Lowest to $0.1217
Rohm Semiconductor
TRANS DIGITAL BJT NPN 50V 150MA/
Need more? Email Us
Diodes Incorporated
PREBIAS TRANSISTOR SOT363 T&R 10
Lowest to $0.0817

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess