EN
  • EN
  • DE

ZNRV10270U

Part No ZNRV10270U
Manufacturer Panasonic
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panasonic
Win Source Part Number 413051-ZNRV10270U
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZNRV10270U CAD Model

Description

The ZNRV10270U is a transient/surge voltage suppressor manufactured by Panasonic as part of their ZNR® V series of varistors. These components are designed to protect electronic equipment from harmful voltage surges resulting from events such as lightning strikes, inductive load switching, or electrostatic discharge.

Applications

  • Power supplies: Provides surge protection in AC/DC and DC/DC power supplies.
  • Industrial control systems: Protects programmable logic controllers (PLCs), motor drives, and other industrial equipment.
  • Telecommunications equipment: Used in telephone exchanges, base stations, and networking devices.
  • Lighting systems: Protects LED drivers and ballasts from voltage spikes.
  • Automotive electronics: Safeguards sensitive electronic components in automotive systems.

Features

  • High surge current handling capability: Can withstand large surge currents without degradation.
  • Fast response time: Quickly clamps transient voltages to a safe level.
  • Excellent clamping characteristics: Provides effective protection against overvoltage events.
  • RoHS compliant: Meets environmental regulations.
  • Compact design: Allows for easy integration into space-constrained applications.

Benefits

  • Protection against overvoltage: Prevents damage to sensitive electronic components.
  • Improved system reliability: Extends the lifespan of electronic equipment.
  • Reduced maintenance costs: Minimizes downtime and repair expenses.
  • Enhanced safety: Protects users from electrical hazards.
  • Cost-effective surge protection: Provides a reliable and affordable solution for voltage surge suppression.

Technical Specifications

The ZNRV10270U typically features a varistor voltage around 270V. The maximum surge current rating is a key parameter and depends on the surge waveform and the number of applied surges; refer to the Panasonic datasheet for specific values. The clamping voltage dictates the voltage level to which the transient voltage is limited. It is usually supplied in a disc-shaped package with radial leads for easy PCB mounting. Ensure to check the energy absorption capability as it defines the amount of energy the varistor can absorb before failure.

Always consult the official Panasonic datasheet for detailed specifications, including electrical characteristics, surge current ratings, derating curves, and safety precautions before implementing the ZNRV10270U in any circuit design.

You May Also Be Interested in

Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess