EN
  • EN
  • DE

ZNRV10820U

Part No ZNRV10820U
Manufacturer Panasonic
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panasonic
Win Source Part Number 413059-ZNRV10820U
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZNRV10820U CAD Model

Description

The ZNRV10820U is a transient/surge voltage suppressor from Panasonic's ZNR® V series. It's designed to protect electronic equipment from voltage surges caused by events like lightning strikes, inductive load switching, and electrostatic discharge (ESD).

Applications

  • Power Supplies: Used for surge protection in AC/DC and DC/DC power supplies.
  • Consumer Electronics: Integrated into televisions, audio equipment, and appliances to safeguard against power surges.
  • Industrial Equipment: Protects sensitive components in industrial control systems and automation equipment.
  • Telecommunications Equipment: Used in networking devices, telephone exchanges, and base stations for surge protection.
  • LED Lighting: Protects LED drivers and luminaires from voltage spikes.

Features

  • High Surge Current Capability: Can withstand high surge currents without degradation.
  • Fast Response Time: Quickly clamps transient voltages.
  • Excellent Clamping Characteristics: Effectively limits the voltage to a safe level.
  • RoHS Compliant: Meets environmental regulations.
  • Compact Size: Allows for easy integration into various circuit designs.

Benefits

  • Protection against Voltage Surges: Prevents damage to sensitive electronic components.
  • Increased Product Reliability: Extends the lifespan of electronic equipment.
  • Reduced Downtime: Minimizes equipment downtime due to surge-related failures.
  • Improved Safety: Protects users from electrical hazards.
  • Cost-Effective Solution: Provides a reliable and affordable means of surge protection.

Technical Specifications

The ZNRV10820U has a varistor voltage of approximately 820V. The maximum surge current rating is a critical parameter and depends on the surge waveform and number of applied surges. Refer to the official Panasonic datasheet for specific values. The clamping voltage determines the maximum voltage that the protected circuit will be exposed to during a surge event. The varistor is typically supplied in a disc-shaped package with radial leads for convenient PCB mounting. The energy absorption capability determines how much energy it can absorb before failing.

Always consult the official Panasonic datasheet for detailed specifications, surge current ratings, derating curves, and safety precautions before using the ZNRV10820U in any application.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
Need more? Email Us
Qualcomm
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Toshiba Semiconductor and Storage
Lowest to $0.3269
Atmel
Lowest to $1.9623
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Atmel
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess