EN
  • EN
  • DE

PLWP2H-TL

Part No PLWP2H-TL
Manufacturer Panduit Corp
Catalog Cable Ties and Cable Lacing
Description TIE WING PUSH MNT PAN TY NAT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cables, Wires - Management
Manufacturer Panduit Corp
Packaging 250 per Pkg
Status Active
Wire/Cable Tie Type Standard, Locking
Bundle Diameter 2.00" (50.80mm)
Length 0.742' (226.16mm, 8.90")
Width 0.300" (7.62mm)
Mounting Push Mount, Winged Arrowhead
Tensile Strength 120 lbs (54.43 kg)
Material Polyamide (PA66), Nylon 6/6
Color Natural
Win Source Part Number 1027363-PLWP2H-TL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PLWP2H-TL CAD Model

Description

The Panduit Corp 1027363-PLWP2H-TL is a cable and wire tie that is made of Polyamide (PA66), Nylon 6/6 material.

  • Material: Polyamide (PA66), Nylon 6/6
  • Length: 0.742' (226.16mm, 8.90")
  • Width: 0.300" (7.62mm)
  • Bundle Diameter: 2.00" (50.80mm)
  • Tensile Strength: 120 lbs (54.43 kg)
  • Design: Push Mount and Winged Arrowhead
  • Supply and Demand Status: Balanced

You May Also Be Interested in

Essentra Components
WIRE TIE 21.25" NYLON NATURAL
Need more? Email Us
HellermannTyton
WDE TIE W/1/4" STD 120LB 15.7"
Need more? Email Us
Alpha Wire
LACING TAPE POLY RUBB/ELAST WHT
Need more? Email Us
Essentra Components
LADDER TIE: 316 STAINLESS STEEL
Need more? Email Us
3M
TIE WIRE 4" NATURAL 18LB
Lowest to $0.8097
3M
RECLOSABLE FSTNR 1.5" X 20FT BLK
Need more? Email Us
Essentra Components
CABLE TIE SCREW MOUNT:NYL NATURA
Need more? Email Us
Essentra Components
CABLE TIE STANDARD:NYLON SILVER
Need more? Email Us
HellermannTyton
BUTTONHEAD TIE 130LB 10.5" / Cable Ties, Standard Locking Polyamide 6/6 Black 73mm 578N Automotive Bag
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess