EN
  • EN
  • DE

SRB19D7BL

Part No SRB19D7BL
Manufacturer Panduit Corp
Catalog Patchbay, Jack Panel Accessories
Description STRAIN RELIEF BAR EXTENDS 7 INCH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Boxes, Enclosures, Racks - Patchbay, Jack Panel Accessories
Mfr Panduit Corp
Package Bulk
Product Status Active
Accessory Type Strain Relief
Base Product Number SRB19D
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 7326.90.8688
Win Source Part Number 1314248-SRB19D7BL
Ultra Librarian 3D Model Ultra Librarian SRB19D7BL CAD Model

Description

The SRB19D7BL Strain Relief is a high-quality accessory for patchbay and jack panel installations.

  • Function: Strain Relief for Cables
  • Material: Durable Materials
  • Package: Bulk (1 piece)

You May Also Be Interested in

Neutrik
NZPFD-4SC Fiber Optic Connectors
Need more? Email Us
Switchcraft Inc.
COVER USED WITH KIT DS301
Need more? Email Us
Panduit Corp
48-PORT SHIELDED HIGH DENSITY PA
Need more? Email Us
Neutrik
NZPFD-4SC-S Fiber Optic Connecto
Need more? Email Us
Neutrik
NPPA-NB Fiber Optic Connectors
Need more? Email Us
Neutrik
NZPFD Fiber Optic Connectors
Need more? Email Us
Panduit Corp
STRAIN RELIEF BAR EXTENDS 7 INCH
Need more? Email Us
Tripp Lite
40GB-10GB BREAKOUT CASSETTE
Need more? Email Us
Panduit Corp
STRAIN RELIEF BAR FOR 19" RACK
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess