EN
  • EN
  • DE

1N4148WS_R1

Part No 1N4148WS_R1
Manufacturer Panjit
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+
Reference case SOD323
Manufacturer Panjit
Manufacturer Homepage www.panjit.com.tw
Win Source Part Number 736106-1N4148WS_R1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1N4148WS_R1 CAD Model

Description

The 1N4148WS_R1 is a high-speed switching diode manufactured by Panjit. It's a small signal diode, commonly used in a variety of electronic circuits for switching, clamping, and protection purposes. The 'WS' likely refers to a specific package style (small outline) and the '_R1' typically indicates tape and reel packaging for automated assembly.

Applications:

  • High-Speed Switching: Used in digital circuits, signal processing, and data transmission applications.
  • Clamping Circuits: Employed to limit voltage levels and protect sensitive components.
  • Reverse Polarity Protection: Prevents damage from incorrect power supply connections.
  • Signal Rectification: Used in signal demodulation and detection circuits.
  • Logic Gates: Used in diode-transistor logic (DTL) gates.

Features:

  • Fast Switching Speed: Offers rapid switching characteristics for high-frequency applications.
  • Low Forward Voltage Drop: Minimizes power loss during conduction.
  • High Reverse Breakdown Voltage: Can withstand high reverse voltages without breakdown.
  • Small Size: Allows for compact circuit board designs.
  • Surface Mount Package (WS): Suitable for automated assembly.

Benefits:

  • Efficient Switching: Enables fast and accurate switching in digital and analog circuits.
  • Reliable Protection: Protects circuit components from voltage spikes and reverse polarity.
  • Versatile Application: Suitable for a wide range of switching and protection tasks.
  • Simplified Circuit Design: Can be easily integrated into existing circuits.
  • Easy Assembly: Surface mount packaging simplifies automated manufacturing.

Additional Details:

The 1N4148WS_R1 diode typically has a forward voltage drop of around 0.7V at a forward current of 10mA, a reverse breakdown voltage of at least 75V, and a reverse recovery time of typically 4ns. It has a maximum forward current rating of 200mA. It is available in a small surface mount package (SOD-323 or similar). The 1N4148 is a ubiquitous diode due to its fast switching speed and general-purpose characteristics. Its low capacitance makes it useful in high-frequency applications. The surface mount package allows for efficient automated assembly on printed circuit boards.

You May Also Be Interested in

Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
MICROSS/On Semiconductor
SS SOD323 SHKY DIO 100V TR
Lowest to $2.3760
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Nexperia USA Inc.
PMEG2015EPK-Q/SOD1608/SOD1608
Lowest to $0.2911
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
Nexperia USA Inc.
PMEG6002EJ-Q/SOD323F/SOD323F
Lowest to $0.5821
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
Micro Commercial Co
DIODE GEN PURP 1KV 1A DO214AA
Lowest to $0.0352

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
1,725+ $0.0335 $57.7875
4,170+ $0.0277 $115.5090
6,525+ $0.0266 $173.5650
9,095+ $0.0254 $231.0130
11,905+ $0.0243 $289.2915
15,790+ $0.0219 $345.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,330 pieces
MOQ: 1725 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess