EN
  • EN
  • DE

1N5822_AY_10001

Part No 1N5822_AY_10001
Manufacturer Panjit
Catalog OEM Parts (0 - 9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Element Configuration Single
Forward Current 3 A
Maximum Operating Temperature 150 °C
Max Repetitive Reverse Voltage (Vrrm) 40 V
Min Operating Temperature -55 °C
Mount Through Hole
Number of Pins 2
Peak Non-Repetitive Surge Current 80 A
Peak Reverse Current 200 µA
Radiation Hardening No
RoHS Compliant
Win Source Part Number 961504-1N5822_AY_10001
Categories OEM Parts(0-9)
Manufacturer Panjit
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 1N5822_AY_10001 CAD Model

Description

The Panjit 961504-1N5822_AY_10001 is an electronic component that is designed to be used in a variety of different applications.

  • Manufacturer: Panjit
  • Win Source Part Number: 961504-1N5822_AY_10001
  • Category: OEM part
  • Popularity Rating: low popularity rating
  • Maximum Operating Temperature: 150 °C
  • Minimum Operating Temperature: -55 °C
  • Compliance: RoHS compliant
  • Peak Non-Repetitive Surge Current: 80 A

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Renesas Electronics America
Lowest to $2.6115
Renesas Electronics America
IC FREQ GENERATOR 48TSSOP / Intel QPI, PCI Express (PCIe) Clock/Frequency Generator IC 400MHz 1 Output 48-TSSOP
Lowest to $19.4403
Belden Inc.
Need more? Email Us
ABB Embedded Power
Need more? Email Us
TE Connectivity
CONN MALE TAB HSG 0.315 2POS BLK / 2 Position Housing Connector Male, Tab Black 0.315" (8.00mm)
Lowest to $1.6788
Renesas Electronics America
IC EMBEDDED PC MAIN CLK 72VFQFPN / AMD CPU Clock/Frequency Synthesizer, Multiplexer IC 234.33MHz 1 Output 72-VFQFPN (10x10)
Need more? Email Us
Apem Inc.
Professional Pushbutton Switch
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
670+ $0.0749 $50.1830
1,630+ $0.0614 $100.0820
2,525+ $0.0595 $150.2375
3,475+ $0.0576 $200.1600
4,490+ $0.0557 $250.0930
6,015+ $0.0499 $300.1485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,240 pieces
MOQ: 670 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess