EN
  • EN
  • DE

DLP3010EVM-LC

Part No DLP3010EVM-LC
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description DEVELOPMENT SPECIALIZED  /  DLP3010, DLPA2005, DLPC3478 Projection DLP Reference Design Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Package Bulk
Type Reference Design
Function Projection DLP
Utilized IC / Part DLP3010, DLPA2005, DLPC3478
Supplied Contents Board(s)
Base Product Number DLP3010
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 9008.50.4000
Other Names 296-50810
Standard Package 1
Win Source Part Number 1120511-DLP3010EVM-LC
Ultra Librarian 3D Model Ultra Librarian DLP3010EVM-LC CAD Model

Description

The DLP3010EVM-LC is a meticulously engineered evaluation module (EVM) designed by Texas Instruments (TI) to facilitate the exploration and development of the DLP3010 digital micromirror device (DMD) chipset. This EVM is specifically tailored for innovators and developers looking to harness the advanced capabilities of TI's DLP technology for applications that include 3D scanning, spectroscopy, machine vision, and medical imaging.

Key Features

  • High-Resolution DMD: At the heart of the DLP3010EVM-LC is the DLP3010 chipset, featuring a 0.3-inch DMD with 1280 x 800 (WXGA) resolution, allowing for precise and detailed image projection.
  • Compact and Versatile: The EVM's compact form factor makes it an ideal choice for portable and space-constrained applications, while its versatility allows for integration into a wide range of systems.
  • Programmable Light Control: Users can program the DMD to control light patterns at high speeds, which is crucial for applications requiring dynamic pattern rates and sequences.
  • DLPC3478 Controller: The EVM includes the DLPC3478 controller, which provides reliable and efficient control of the DMD, ensuring optimal performance and image quality.
  • Easy Connectivity: The module supports standard interfaces, including HDMI for video input and USB for control and firmware updates, ensuring ease of use and compatibility with a range of devices.

Applications

The DLP3010EVM-LC is suited for a broad spectrum of applications, thanks to its high resolution and programmable features. It is widely used in:

  • 3D Printing
  • 3D Measurement and Scanning
  • Augmented Reality (AR) Systems
  • Interactive Displays
  • Medical Imaging Devices

Support and Resources

TI provides comprehensive support for the DLP3010EVM-LC through detailed documentation, development tools, and a dedicated community forum. Designers can access a wealth of resources, including application notes, reference designs, and software tools, to accelerate the development process and bring their innovative ideas to life.

You May Also Be Interested in

STMicroelectronics
AUDIO IC EVAL BOARDS / MP34DT06J MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD DGTL ISO 3KV 4CH / ISO7342C Digital Isolator Interface Evaluation Board
Need more? Email Us
Texas Instruments
DGTL VIDEO EVAL MOD FOR DM368 / TMS320DM36x Video Processing Video Evaluation Board
Lowest to $1,518.2556
Renesas Electronics America
EVAL BOARD FOR TW2867-LA2-GR / TW2867 Video Processing Video Evaluation Board
Lowest to $9.0333
Analog Devices Inc.
EVAL KIT HMC7043LP7FE / HMC7043LP7FE Clock Buffer Timing Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC830LP6GE / HMC830LP6GE PLL Timing Evaluation Board
Need more? Email Us
Microchip Technology
EVALUATION BOARD USB2241-AEZG / USB2241 SD/MMC Memory Evaluation Board
Need more? Email Us
Microchip Technology
EVAL BOARD DUAL USB UCS2112 / UCS2112 USB Interface Evaluation Board
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess