EN
  • EN
  • DE

2N7002K-C

Part No 2N7002K-C
Manufacturer Panjit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case SOT23
Manufacturer Panjit
Manufacturer Homepage www.panjit.com.tw
Win Source Part Number 743584-2N7002K-C
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2N7002K-C CAD Model

Description

The 2N7002K-C is a small signal N-channel MOSFET manufactured by Panjit. It's designed for low-voltage, low-current switching applications where space is a constraint. This MOSFET is commonly used in portable devices, logic level conversion, and as a small signal switch.

Applications:

  • Logic Level Conversion
  • Small Signal Switching
  • Portable Devices
  • Load Switching
  • Driver Circuits

Features:

  • N-Channel MOSFET
  • Low Threshold Voltage
  • Fast Switching Speed
  • Surface Mount Package
  • Low On-Resistance (RDS(on))

Benefits:

  • Efficient Switching: Low on-resistance minimizes power loss and improves efficiency.
  • Easy to Drive: Low threshold voltage allows direct driving from logic circuits.
  • Fast Switching: Enables efficient operation in high-frequency circuits.
  • Compact Design: Small surface mount package saves board space.
  • Versatile Application: Suitable for a wide range of low-power switching applications.

Additional Details:

The 2N7002K-C typically comes in a SOT-23 or similar small surface mount package. Key specifications include drain-source voltage (VDS), gate-source voltage (VGS), and drain current (ID). The low threshold voltage (VGS(th)) allows it to be driven directly by TTL or CMOS logic. Ensure that the gate-source voltage is not exceeded to prevent damage to the device. The drain-source on-resistance (RDS(on)) is an important parameter for minimizing power dissipation. Consult the manufacturer's datasheet for detailed specifications, including thermal resistance, switching times, and safe operating area (SOA). Proper PCB layout techniques should be used to minimize inductance and maximize switching performance. The 'C' likely refers to a specific reel size or packing configuration for automated assembly. This MOSFET is lead-free and RoHS compliant.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
370+ $0.1363 $50.4310
895+ $0.1119 $100.1505
1,385+ $0.1084 $150.1340
1,910+ $0.1049 $200.3590
2,470+ $0.1014 $250.4580
3,305+ $0.0909 $300.4245
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 370 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess