EN
  • EN
  • DE

BAT54CT/R7

Part No BAT54CT/R7
Manufacturer Panjit
Catalog OEM Parts (A - B)
Description Diode Small Signal Schottky 30V 0.2A 3-Pin SOT-23 T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1048241-BAT54CT/R7
Categories OEM Parts(A-B)
Manufacturer Panjit
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BAT54CT/R7 CAD Model

Description

The BAT54CT/R7 is a Schottky barrier diode manufactured by Panjit. It is designed for high-speed switching applications and offers low forward voltage drop and fast reverse recovery time. This diode is commonly used in various electronic circuits for rectification, clamping, and protection purposes.

Applications

  • High-speed switching circuits
  • Reverse polarity protection
  • Clamping diodes
  • DC-DC converters
  • Instrumentation
  • Portable devices

Features

  • Low forward voltage drop: Minimizes power loss and improves efficiency.
  • Fast reverse recovery time: Enables high-speed switching performance.
  • Surface Mount Device (SMD): Suitable for automated assembly.
  • Small footprint: Saves board space.
  • High surge current capability: Provides protection against transient voltage spikes.

Benefits

  • Improved efficiency: Reduces power dissipation in switching circuits.
  • Faster switching speeds: Enhances performance in high-frequency applications.
  • Compact design: Allows for miniaturization of electronic devices.
  • Increased reliability: Protects circuits from damage due to voltage surges.
  • Simplified assembly: Facilitates automated manufacturing processes.

Additional Details

The BAT54CT/R7 features a maximum repetitive peak reverse voltage of 30V and a maximum average forward current of 200mA. The forward voltage drop is typically 0.4V at 10mA. The reverse recovery time is typically 5ns. It is available in a SOT-23 package. The operating temperature range is typically -65°C to +125°C. The /R7 suffix often indicates specific packaging or reel options. Be sure to consult the manufacturer's datasheet for definitive specifications.

You May Also Be Interested in

Agilent(Hewlett-Packard)
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
ADI Electronics
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
ABB Embedded Power
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Intel
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess