The BAV21W-R1-00001 is a high-speed switching diode manufactured by Panjit. It is designed for various general-purpose switching applications requiring fast recovery times and low forward voltage drop. This diode is commonly used in circuits where efficient and rapid switching is crucial.
Applications:
- High-speed switching circuits
- General rectification
- Protection circuits
- Logic circuits
- Signal processing
Features:
- Fast switching speed: Allows for efficient operation in high-frequency applications.
- Low forward voltage drop: Minimizes power loss and improves circuit efficiency.
- High breakdown voltage: Ensures reliable operation under high voltage conditions.
- Small surface mount package: Facilitates compact circuit designs.
- High current capability: Provides robust performance in demanding applications.
Benefits:
- Improved circuit efficiency due to low forward voltage drop.
- Enhanced switching performance in high-frequency applications.
- Reliable operation in high-voltage environments.
- Reduced board space requirements due to the small package size.
- Increased circuit robustness with high current capability.
Additional Details:
The BAV21W-R1-00001 is typically available in a small surface mount package, making it suitable for automated assembly processes. It is designed to meet industry standards for reliability and performance. The specific package is SOD-323. The maximum repetitive peak reverse voltage is 250V. The maximum continuous forward current is 250mA. The reverse recovery time is typically very short, contributing to its fast switching characteristics.