EN
  • EN
  • DE

BZX84C17WT/R13

Part No BZX84C17WT/R13
Manufacturer Panjit
Catalog OEM Parts (A - B)
Description Diode Zener 17V 5% 200mW 3-Pin SOT-323 T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1050425-BZX84C17WT/R13
Categories OEM Parts(A-B)
Manufacturer Panjit
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BZX84C17WT/R13 CAD Model

Description

The BZX84C17WT/R13 is a Zener diode manufactured by Panjit. It is designed to provide voltage regulation and overvoltage protection in a variety of electronic circuits. This Zener diode is part of the BZX84 series, known for its small size, high reliability, and excellent performance in compact electronic devices.

Applications

  • Voltage regulation
  • Overvoltage protection
  • Transient voltage suppression
  • Voltage clamping
  • Signal conditioning

Features

  • Zener Voltage: 17V
  • Small SOT-323 package
  • High surge current capability
  • Low leakage current
  • Surface Mount Device (SMD)

Benefits

  • Provides stable voltage regulation
  • Protects sensitive circuits from overvoltage
  • Reduces board space due to its small size
  • Ensures reliable performance in various conditions
  • Simplifies circuit design

Additional Details

The BZX84C17WT/R13 has a Zener voltage of 17V, making it suitable for applications requiring a stable 17V reference or protection level. Its SOT-323 package allows for high-density mounting on printed circuit boards. The diode is designed to handle high surge currents, providing robust protection against transient voltage spikes. Its low leakage current minimizes power consumption, contributing to overall circuit efficiency.

This Zener diode is often used in portable devices, power supplies, and communication equipment. It provides a cost-effective solution for voltage regulation and overvoltage protection. The R13 suffix indicates a specific packaging or reel size for automated assembly.

Panjit provides detailed datasheets for the BZX84C17WT/R13, including electrical characteristics, thermal specifications, and package dimensions. Designers should consult these resources to ensure proper implementation and optimal performance in their specific applications. Compliance with industry standards ensures the diode meets requirements for reliability and safety.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Intel
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Hewlett Packard
Need more? Email Us
Intel
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess