EN
  • EN
  • DE

ER304 _AY _10001

Part No ER304 _AY _10001
Manufacturer Panjit
Catalog OEM Parts (C - E)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Element Configuration Single
Maximum Operating Temperature 150 °C
Max Repetitive Reverse Voltage (Vrrm) 400 V
Min Operating Temperature -55 °C
Mount Through Hole
Number of Pins 2
Peak Non-Repetitive Surge Current 125 A
Peak Reverse Current 1 µA
Radiation Hardening No
Reverse Recovery Time 35 ns
RoHS Compliant
Win Source Part Number 959463-ER304 _AY _10001
Categories OEM Parts(C-E)
Manufacturer Panjit
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ER304 _AY _10001 CAD Model

Description

The ER304_AY_10001 is a single element configuration diode with a maximum repetitive reverse voltage of 400V and a peak non-repetitive surge current of 125A. The supply and demand status of the part is shortage. The ER304_AY_10001 has a maximum operating temperature of 150 °C and a minimum operating temperature of -55 °C. It has a peak reverse current of 1 µA and a reverse recovery time of 35 ns. The ER304_AY_10001 is an ideal choice for various applications that require a high-performance diode.

    You May Also Be Interested in

    TDK Corporation
    Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
    Need more? Email Us
    Holystone
    Need more? Email Us
    TDK Corporation
    Need more? Email Us
    TDK Corporation
    Need more? Email Us
    TDK Corporation
    Need more? Email Us
    Rockwell
    Need more? Email Us
    Kemet
    Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
    Need more? Email Us
    TDK Corporation
    Lowest to $0.3698
    TDK Corporation
    Need more? Email Us

    Top Sellers

    TDK InvenSense
    MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
    Solomon
    LCD Display Controller 128-Pin LQFP Tray
    Lowest to $4.5619
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16SSOP
    Lowest to $5.8211
    Vicor Corporation
    DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
    Lowest to $41.3948
    Bosch Sensortec
    ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $11.4046
    Nexperia USA Inc.
    Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
    Lowest to $0.0903
    Texas Instruments
    DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
    Lowest to $13.8313
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16QFN
    Lowest to $5.9399
    Texas Instruments
    IC CTRLR HOT SWAP 48V 10-MSOP
    Lowest to $3.3264
    Kemet
    RELAY GEN PURPOSE DPDT 2A 5V
    Lowest to $0.9677
    FTDI, Future Technology Devices International Ltd
    IC USB FS SERIAL UART 28-SSOP
    Lowest to $5.9399
    JST Sales America Inc.
    CONN HEADER SMD 6POS 1.25MM
    Lowest to $0.5279
    JST Sales America Inc.
    CONN HEADER GH TOP 4POS 1.25MM
    Lowest to $0.1616
    Bosch Sensortec
    SENSOR PRESSURE HUMIDITY TEMP
    Lowest to $5.8647
    Bosch Sensortec
    SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
    Lowest to $0.7128
    Availability: Check Availability & Quote
    Notify Me When Available

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date Get an estimate

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess