EN
  • EN
  • DE

ES1ET/R7

Part No ES1ET/R7
Manufacturer Panjit
Catalog OEM Parts (C - E)
Description Diode Switching 300V 1A 2-Pin SMA T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 968841-ES1ET/R7
Categories OEM Parts(C-E)
Manufacturer Panjit
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ES1ET/R7 CAD Model

Description

The ES1ET/R7 is a surface-mount fast recovery rectifier diode manufactured by Panjit. This diode is designed for applications requiring efficient and rapid switching capabilities.

Applications:

  • Switching Mode Power Supplies (SMPS): Used as a rectifier in power supplies for computers, servers, and other electronic devices.
  • Freewheeling diodes: Protects against inductive kickback in motor control circuits and relay driving applications.
  • DC-DC converters: Used in voltage regulation circuits for efficient power conversion.
  • Inverters: Implemented in inverters for converting DC power to AC power.
  • Lighting applications: Rectification in LED lighting and fluorescent lighting systems.

Features:

  • Fast Recovery Time: Provides quick switching characteristics, enhancing efficiency in high-frequency applications.
  • Surface Mount Package: Allows for easy and automated assembly on printed circuit boards.
  • Low Forward Voltage Drop: Minimizes power loss and improves overall efficiency.
  • High Surge Current Capability: Withstands transient current surges, enhancing reliability.
  • High Reliability: Robust design ensures consistent performance in various operating conditions.

Benefits:

  • Improved Efficiency: Fast recovery time and low forward voltage drop contribute to increased efficiency in power conversion circuits.
  • Reduced Power Loss: Minimizes heat generation, leading to longer component life and improved system reliability.
  • Compact Design: Surface mount package enables smaller and more compact electronic devices.
  • Enhanced Reliability: High surge current capability protects the diode from damage due to transient events.
  • Simplified Assembly: Surface mount design simplifies the manufacturing process.

Technical Specifications:

  • Reverse Voltage (VR): Typically 50V to 600V (consult datasheet for specific voltage rating).
  • Forward Current (IF): Typically 1A (consult datasheet for specific current rating).
  • Recovery Time (trr): Fast recovery time, typically less than 500ns (consult datasheet for specific recovery time).
  • Forward Voltage Drop (VF): Low forward voltage drop, typically around 0.9V (consult datasheet for specific voltage drop).
  • Package: SMA
  • Operating Temperature Range: Typically -55°C to +150°C (consult datasheet for exact range).
  • Surge Current (IFSM): High surge current capability (consult datasheet for specific surge current rating).

The ES1ET/R7 from Panjit is a highly reliable and efficient fast recovery rectifier diode designed for a wide range of applications, including switching mode power supplies, DC-DC converters, and inverters. Its fast recovery time, low forward voltage drop, and high surge current capability make it an excellent choice for demanding designs. Always refer to the manufacturer's datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Lowest to $0.1987
Kemet
Need more? Email Us
Molex, LLC
Need more? Email Us
TDK Corporation
Lowest to $0.2041
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0658
TDK Corporation
Lowest to $0.1433

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess