EN
  • EN
  • DE

UCC2946PWTR

Part No UCC2946PWTR
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description MICROPROCESSOR SUPERVISOR WITH WATCHDOG TIMER | IC UP SUPERVISOR W/WDT 8-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140ms Minimum
Voltage - Threshold Adjustable/Selectable
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-TSSOP
Supplier Device Package 8-TSSOP
Family Part Number UCC2946
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 716857-UCC2946PWTR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC2946PWTR CAD Model

Description

Overview of Texas Instruments UCC2946PWTR

The Texas Instruments UCC2946PWTR is a state-of-the-art supervisory circuit designed for power management applications. It is a crucial component for systems that require precise voltage monitoring and power sequencing. This integrated circuit ensures reliable operation of microprocessors, microcontrollers, and other digital systems by providing essential protective functions such as power-on reset control, watchdog timer, and manual reset capability.

Key Features

  • Voltage Monitoring: The UCC2946PWTR offers accurate monitoring of the supply voltage. It ensures that the system operates within the specified voltage range, thus safeguarding the system from voltage anomalies that could lead to malfunctions or damage.
  • Watchdog Timer: The built-in watchdog timer helps in detecting and responding to system malfunctions. If the system becomes unresponsive, the watchdog timer can initiate a system reset, allowing for recovery from software lock-ups.
  • Power-On Reset: The power-on reset function provides a reliable start-up sequence for digital systems. It ensures that the system's processor begins operation from a clean state every time the system is powered on.
  • Manual Reset: An additional manual reset input allows for an external signal to initiate a system reset. This can be useful for system maintenance or in the case of an emergency that requires immediate system shutdown.

Applications

The UCC2946PWTR is ideal for use in a variety of applications where reliable system monitoring and reset functions are critical. Common applications include:

  • Computing systems
  • Embedded systems
  • Communication equipment
  • Portable and battery-powered devices

Technical Specifications

The device comes in a TSSOP package, which is suitable for surface mount technology, providing a compact footprint for space-constrained applications. It operates over a wide temperature range, ensuring performance in diverse environmental conditions. The UCC2946PWTR is designed to be compatible with various microprocessor systems, making it a versatile choice for designers looking to enhance system reliability and performance.

With its robust feature set and Texas Instruments' reputation for quality, the UCC2946PWTR is an excellent choice for designers who require a reliable supervisory circuit for their power management needs.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8491 $50.0383
32+ $3.1582 $101.0624
50+ $3.0595 $152.9750
68+ $2.9608 $201.3344
88+ $2.8622 $251.8736
117+ $2.5661 $300.2337
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess