The GS1010FL T/R is a surface-mount Schottky Barrier Rectifier from Panjit. This diode is designed for high-efficiency rectification and fast switching applications. Its compact size and low forward voltage drop make it ideal for use in a variety of modern electronic devices where space and power efficiency are critical.
Applications
- DC-DC converters
- Switching mode power supplies (SMPS)
- Freewheeling diodes in inductive circuits
- Polarity protection applications
- LED lighting
- Portable devices
Features
- Low forward voltage drop
- High surge current capability
- Fast switching speed
- Surface mount package
- RoHS compliant
- Halogen-free
Benefits
- Improved Efficiency: The low forward voltage drop reduces power loss and increases the efficiency of the circuit.
- Compact Design: The small surface mount package saves board space, enabling smaller and more compact designs.
- Reliable Performance: The high surge current capability ensures robust performance under transient conditions.
- Environmentally Friendly: RoHS compliance ensures that the device meets environmental regulations regarding hazardous substances.
- Faster Switching: The fast switching speed minimizes switching losses in high-frequency applications.
Specifications
While exact specifications may vary slightly, typical values for the GS1010FL include a maximum repetitive reverse voltage of 100V, a maximum average forward rectified current of 1.0A, and a forward voltage drop of approximately 0.85V at 1A. It is typically packaged in a SMB (DO-214AA) package.